Starrett Dial Caliper STR-B120A6

Description
Dial calipers are precision measuring devices used to measure linear dimensions, thickness, and diameter. These devices have upper and lower parallel jaws that perform measurement with extreme accuracy and the output appears on a dial display. . The Starrett 120 Series Dial Caliper is the only American made dial caliper. The caliper is used by mechanics and toolmakers everywhere. Features include direct reading, ease-of-handling, reliability and accuracy making the Starrett 120, 120M Series Dial Calipers one of the handiest measuring tools available. This model features black dial, 0-6" range, and .001" graduations. 6", Black Dial, Fitted Plastic Case. Please refer to the video link below for more information: https://youtu.be/itH 7nwjixNs
Description
Dial calipers are precision measuring devices used to measure linear dimensions, thickness, and diameter. These devices have upper and lower parallel jaws that perform measurement with extreme accuracy and the output appears on a dial display. . The Starrett 120 Series Dial Caliper is the only American made dial caliper. The caliper is used by mechanics and toolmakers everywhere. Features include direct reading, ease-of-handling, reliability and accuracy making the Starrett 120, 120M Series Dial Calipers one of the handiest measuring tools available. This model features black dial, 0-6" range, and .001" graduations. 6", Black Dial, Fitted Plastic Case. Please refer to the video link below for more information: https://youtu.be/itH 7nwjixNs

Suppliers

Company
Product
Description
Supplier Links
Dial Caliper - STR-B120A6 - Reid Supply
Norton Shores, MI, United States
Dial Caliper
STR-B120A6
Dial Caliper STR-B120A6
Dial calipers are precision measuring devices used to measure linear dimensions, thickness, and diameter. These devices have upper and lower parallel jaws that perform measurement with extreme accuracy and the output appears on a dial display. . The Starrett 120 Series Dial Caliper is the only American made dial caliper. The caliper is used by mechanics and toolmakers everywhere. Features include direct reading, ease-of-handling, reliability and accuracy making the Starrett 120, 120M Series Dial Calipers one of the handiest measuring tools available. This model features black dial, 0-6" range, and .001" graduations. 6", Black Dial, Fitted Plastic Case. Please refer to the video link below for more information: https://youtu.be/itH 7nwjixNs

Dial calipers are precision measuring devices used to measure linear dimensions, thickness, and diameter. These devices have upper and lower parallel jaws that perform measurement with extreme accuracy and the output appears on a dial display.


. The Starrett 120 Series Dial Caliper is the only American made dial caliper. The caliper is used by mechanics and toolmakers everywhere. Features include direct reading, ease-of-handling, reliability and accuracy making the Starrett 120, 120M Series Dial Calipers one of the handiest measuring tools available. This model features black dial, 0-6" range, and .001" graduations. 6", Black Dial, Fitted Plastic Case. Please refer to the video link below for more information: https://youtu.be/itH7nwjixNs

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Dimensional Gages and Instruments
Product Number STR-B120A6
Product Name Dial Caliper
Gage / Instrument Type Caliper
Unlock Full Specs
to access all available technical data

Similar Products

Gauging System - Equator™ 300 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details
One Piece Inspection Balls with Shoulder - 29088 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Micrometers - 7857838 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
Range 1.97 inch (50 mm)
View Details
Railway Wheel Profile Gauge - IKP-5 - RIFTEK EUROPE Sp. z.o.o.
RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Height Gage; Special Function Gages; Railway Wheel Diameter
Gaging Technology Optical
View Details