Mitutoyo America Corporation Electronic Caliper MI-500-171

Description
Digital calipers are precision measuring devices used to measure linear dimensions, thickness, and diameter. These devices have upper and lower parallel jaws that perform measurement with extreme accuracy and the output appears on an electronic LCD display. . MI-500-171: Measurement Range: 0 - NaN | - NaN; Display Resolution: .0005 in (0.01 mm); SPC Output: Yes Replaces Item No.(s): MI-50017130
Description
Digital calipers are precision measuring devices used to measure linear dimensions, thickness, and diameter. These devices have upper and lower parallel jaws that perform measurement with extreme accuracy and the output appears on an electronic LCD display. . MI-500-171: Measurement Range: 0 - NaN | - NaN; Display Resolution: .0005 in (0.01 mm); SPC Output: Yes Replaces Item No.(s): MI-50017130

Suppliers

Company
Product
Description
Supplier Links
Electronic Caliper - MI-500-171 - Reid Supply
Norton Shores, MI, United States
Electronic Caliper
MI-500-171
Electronic Caliper MI-500-171
Digital calipers are precision measuring devices used to measure linear dimensions, thickness, and diameter. These devices have upper and lower parallel jaws that perform measurement with extreme accuracy and the output appears on an electronic LCD display. . MI-500-171: Measurement Range: 0 - NaN | - NaN; Display Resolution: .0005 in (0.01 mm); SPC Output: Yes Replaces Item No.(s): MI-50017130

Digital calipers are precision measuring devices used to measure linear dimensions, thickness, and diameter. These devices have upper and lower parallel jaws that perform measurement with extreme accuracy and the output appears on an electronic LCD display.


. MI-500-171: Measurement Range: 0 - NaN | - NaN; Display Resolution: .0005 in (0.01 mm); SPC Output: Yes Replaces Item No.(s): MI-50017130

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Dimensional Gages and Instruments
Product Number MI-500-171
Product Name Electronic Caliper
Gage / Instrument Type Caliper
Gaging Technology Electronic
Display Digital Display
Unlock Full Specs
to access all available technical data

Similar Products

Thickness Gauge - PCE-CT 65 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gaging Technology Electronic
View Details
Plain Shank Fixture Balls - 29004 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
XLS Laser Micrometers for Single Axis Measurement - XLS Single Axis Diameter Sensors - Marposs Corp
Specs
Gage / Instrument Type Laser micrometer; Micrometer
Gaging Technology Optical
View Details
Micrometer Head, Standard Resolution, 80mm Travel, 100 lb. Load - BM32.80 - Newport MKS
Specs
Mounting / Loading Options M22x1.0
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details