Reid Supply Datasheets for Elastomer and Rubber Shapes
Elastomers and rubber shapes are natural or synthetic polymers that exhibit elastic properties and can be formed into finished or semi-finished stock. These amorphous polymers are usually thermosets, but are also available as thermoplastics. Elastic polymer (elastomer) and rubber shapes are available in different forms and sizes, and often use filler materials.
Elastomer and Rubber Shapes: Learn more
| Product Name | Notes |
|---|---|
| Made from K-prene® urethane. Rods and bars are available in 80A, 90A, and 95A durometer. All are 48" long. 80A is orange, 90A is blue and 95A is red. Length... | |
| Non-slip rubber pads are ideal to cover the levelers on machines or conveyors. These pads can bear heavy loads and provide extra friction to prevent movement and slipping.Rubber Pads cover... |