Starrett Electronic Caliper STR-798A12300

Description
Digital calipers are precision measuring devices used to measure linear dimensions, thickness, and diameter. These devices have upper and lower parallel jaws that perform measurement with extreme accuracy and the output appears on an electronic LCD display. . The Starrett Electronic Caliper features a large, easy-to-read, high contrast LCD readout. It includes IP67 protection against coolants, water, chips, dust and dirt often found in machine shop environments. Its induction type linear encoder system and inch/millimeter metric conversion makes Starrett precision measuring tools the right choice for any job. This model features 0-12" measuring range and .0005" resolution. Electronic Caliper, 0-12" (0-300mm), w/o Output, w/Plastic Case. Please refer to the video link below for more information: https://youtu.be/XE_ aU1cNJYg
Description
Digital calipers are precision measuring devices used to measure linear dimensions, thickness, and diameter. These devices have upper and lower parallel jaws that perform measurement with extreme accuracy and the output appears on an electronic LCD display. . The Starrett Electronic Caliper features a large, easy-to-read, high contrast LCD readout. It includes IP67 protection against coolants, water, chips, dust and dirt often found in machine shop environments. Its induction type linear encoder system and inch/millimeter metric conversion makes Starrett precision measuring tools the right choice for any job. This model features 0-12" measuring range and .0005" resolution. Electronic Caliper, 0-12" (0-300mm), w/o Output, w/Plastic Case. Please refer to the video link below for more information: https://youtu.be/XE_ aU1cNJYg

Suppliers

Company
Product
Description
Supplier Links
Electronic Caliper - STR-798A12300 - Reid Supply
Norton Shores, MI, United States
Electronic Caliper
STR-798A12300
Electronic Caliper STR-798A12300
Digital calipers are precision measuring devices used to measure linear dimensions, thickness, and diameter. These devices have upper and lower parallel jaws that perform measurement with extreme accuracy and the output appears on an electronic LCD display. . The Starrett Electronic Caliper features a large, easy-to-read, high contrast LCD readout. It includes IP67 protection against coolants, water, chips, dust and dirt often found in machine shop environments. Its induction type linear encoder system and inch/millimeter metric conversion makes Starrett precision measuring tools the right choice for any job. This model features 0-12" measuring range and .0005" resolution. Electronic Caliper, 0-12" (0-300mm), w/o Output, w/Plastic Case. Please refer to the video link below for more information: https://youtu.be/XE_ aU1cNJYg

Digital calipers are precision measuring devices used to measure linear dimensions, thickness, and diameter. These devices have upper and lower parallel jaws that perform measurement with extreme accuracy and the output appears on an electronic LCD display.


. The Starrett Electronic Caliper features a large, easy-to-read, high contrast LCD readout. It includes IP67 protection against coolants, water, chips, dust and dirt often found in machine shop environments. Its induction type linear encoder system and inch/millimeter metric conversion makes Starrett precision measuring tools the right choice for any job. This model features 0-12" measuring range and .0005" resolution. Electronic Caliper, 0-12" (0-300mm), w/o Output, w/Plastic Case. Please refer to the video link below for more information: https://youtu.be/XE_aU1cNJYg

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Dimensional Gages and Instruments
Product Number STR-798A12300
Product Name Electronic Caliper
Gage / Instrument Type Caliper
Gaging Technology Electronic
Display Digital Display
Unlock Full Specs
to access all available technical data

Similar Products

IPC Intelligent Process Control -  - Renishaw
Specs
Gage / Instrument Type Gaging System or Station
Display Digital Display
View Details
International Connector Thread Identification Kit -  - HydraCheck Inc.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units English; Metric
Gage / Instrument Type Caliper; Gage Set or Tool Kit
View Details
Differential Micrometer Drive - M-653 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details