Mitutoyo America Corporation Electronic Indicator MI-543-392

Description
Digital indicators are precision instruments that can measure small distances between two surfaces with extreme accuracy. Measurements are shown on an LCD display. Features include absolute encoder, preset, zero-set, inch/metric conversions, reverse reading, SPC output, and GO/NOGO functions. Also known as test indicators, digital indicators are frequently used to measure machinery calibrations and equipment tolerances. . ABSOLUTE ID-C Lug Back Electronic Indicator: Measurement Range: 0 - NaN | - NaN; SPC Output: Yes
Description
Digital indicators are precision instruments that can measure small distances between two surfaces with extreme accuracy. Measurements are shown on an LCD display. Features include absolute encoder, preset, zero-set, inch/metric conversions, reverse reading, SPC output, and GO/NOGO functions. Also known as test indicators, digital indicators are frequently used to measure machinery calibrations and equipment tolerances. . ABSOLUTE ID-C Lug Back Electronic Indicator: Measurement Range: 0 - NaN | - NaN; SPC Output: Yes

Suppliers

Company
Product
Description
Supplier Links
Electronic Indicator - MI-543-392 - Reid Supply
Norton Shores, MI, United States
Electronic Indicator
MI-543-392
Electronic Indicator MI-543-392
Digital indicators are precision instruments that can measure small distances between two surfaces with extreme accuracy. Measurements are shown on an LCD display. Features include absolute encoder, preset, zero-set, inch/metric conversions, reverse reading, SPC output, and GO/NOGO functions. Also known as test indicators, digital indicators are frequently used to measure machinery calibrations and equipment tolerances. . ABSOLUTE ID-C Lug Back Electronic Indicator: Measurement Range: 0 - NaN | - NaN; SPC Output: Yes

Digital indicators are precision instruments that can measure small distances between two surfaces with extreme accuracy. Measurements are shown on an LCD display. Features include absolute encoder, preset, zero-set, inch/metric conversions, reverse reading, SPC output, and GO/NOGO functions. Also known as test indicators, digital indicators are frequently used to measure machinery calibrations and equipment tolerances.


. ABSOLUTE ID-C Lug Back Electronic Indicator: Measurement Range: 0 - NaN | - NaN; SPC Output: Yes

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Dimensional Gages and Instruments
Product Number MI-543-392
Product Name Electronic Indicator
Gage / Instrument Type Indicator / Comparator
Gaging Technology Electronic
Display Digital Display
Unlock Full Specs
to access all available technical data

Similar Products

Thickness measurement system - C13027-12 - Hamamatsu Photonics Europe
Specs
Gaging Technology Optical
Attribute Measurement Capability Thickness Gage
Accuracy ±0.4 %
View Details
Vernier Micrometer, 25 mm Travel, 23 lb. Load Capacity, 50.8 TPI - SM-25 - Newport MKS
Specs
Mounting / Loading Options 3/8-40
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Differential Micrometer Drive - M-653 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
UT343E Coating Thickness Gauge - Professional Grade - UT343E - Uni-Trend US
Specs
Attribute Measurement Capability Thickness Gage
View Details