Mitutoyo America Corporation Electronic Caliper MI-500-170

Description
Digital calipers are precision measuring devices used to measure linear dimensions, thickness, and diameter. These devices have upper and lower parallel jaws that perform measurement with extreme accuracy and the output appears on an electronic LCD display. . MI-500-170: Measurement Range: 0 - NaN | - NaN; Display Resolution: .0005 in (0.01 mm); SPC Output: Yes
Description
Digital calipers are precision measuring devices used to measure linear dimensions, thickness, and diameter. These devices have upper and lower parallel jaws that perform measurement with extreme accuracy and the output appears on an electronic LCD display. . MI-500-170: Measurement Range: 0 - NaN | - NaN; Display Resolution: .0005 in (0.01 mm); SPC Output: Yes

Suppliers

Company
Product
Description
Supplier Links
Electronic Caliper - MI-500-170 - Reid Supply
Norton Shores, MI, United States
Electronic Caliper
MI-500-170
Electronic Caliper MI-500-170
Digital calipers are precision measuring devices used to measure linear dimensions, thickness, and diameter. These devices have upper and lower parallel jaws that perform measurement with extreme accuracy and the output appears on an electronic LCD display. . MI-500-170: Measurement Range: 0 - NaN | - NaN; Display Resolution: .0005 in (0.01 mm); SPC Output: Yes

Digital calipers are precision measuring devices used to measure linear dimensions, thickness, and diameter. These devices have upper and lower parallel jaws that perform measurement with extreme accuracy and the output appears on an electronic LCD display.


. MI-500-170: Measurement Range: 0 - NaN | - NaN; Display Resolution: .0005 in (0.01 mm); SPC Output: Yes

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Dimensional Gages and Instruments
Product Number MI-500-170
Product Name Electronic Caliper
Gage / Instrument Type Caliper
Gaging Technology Electronic
Display Digital Display
Unlock Full Specs
to access all available technical data

Similar Products

Dial Indicator - D-R / D-L / D-C - Imao-Fixtureworks
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
View Details
One Piece Inspection Balls with Shoulder - 29045 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Vernier Micrometer Head, 50 mm Travel, 23 lb. Load Capacity, 50.8 TPI, Vacuum - SM-50V6 - Newport MKS
Specs
Mounting / Loading Options 3/8-40
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Optical Micrometer - RF656 - RIFTEK EUROPE Sp. z.o.o.
RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Micrometer
Gaging Technology Optical; Non-contact
View Details