Samtec Inc. Datasheets for Flat Cables

Flat cables are used in computers for internal connections to peripherals. They consist of highly stranded, individually-insulated conductors that are laid parallel and then fused in a flat, flexible ribbon form. Flat cables are also referred to as ribbon cables.
Flat Cables: Learn more

Page: 1 2 3 4 5 6
Product Name Notes
Available on 2, 4, 6 and 8 Contacts Per Row Single Row Selective Gold or Tin Plating
Available up to 25 Contacts Per Row Double Row Selective Gold Plating
Available up to 30 Contacts Per Row Double Row Gold Plating
Available up to 36 Contacts Per Row Double Row Tin and Gold Plating
Available up to 36 Contacts Per Row Single Row Tin and Selective Gold Plating
Available with 36, 64, 98, 164 Positions
Available with 38, 76, 114, 152, and 190 signal lines Vertical or Edgemount End Configurations 38 AWG micro co-ax cable
Surface Mount Ground Plane for Full SMT Systems 50 Ohms Matched Impedance Systems 38 AWG Coax Cable
Surface Mount
Surface Mount Available up to 25 Contacts Single Row
Surface Mount Available up to 30 Contacts Single Row
Through Hole Available up to 32 Pins Per Row Double Row Gold and Selective Gold Plating
Through Hole Available up to 32 Pins Per Row Single Row Tin and Selective Gold Plating

<< Prev Next >>