Samtec Inc. IDC/Discrete Wire .100" (2,54mm) Pitch IDC Systems IDSD

Description
Available up to 36 Contacts Per Row Double Row Tin and Gold Plating
Datasheet
Description
Available up to 36 Contacts Per Row Double Row Tin and Gold Plating
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IDC/Discrete Wire .100
New Albany, IN, USA
IDC/Discrete Wire .100" (2,54mm) Pitch IDC Systems
IDSD
IDC/Discrete Wire .100" (2,54mm) Pitch IDC Systems IDSD
Available up to 36 Contacts Per Row Double Row Tin and Gold Plating
  • Available up to 36 Contacts Per Row
  • Double Row
  • Tin and Gold Plating
Supplier's Site Datasheet

Technical Specifications

  Samtec Inc.
Product Category Cable Assemblies
Product Number IDSD
Product Name IDC/Discrete Wire .100" (2,54mm) Pitch IDC Systems
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

8+8 Pos. Male DIL 26 AWG Cable Assembly, 300mm, double-end, Screw-Lok Reverse Fix - G125-MC11605M3-0300M3 - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Power, Line Cables and Extension Cords - 189-533010-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 12 ft (36.58 dm)
Connector Type NEMA 5-15P
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details