Samtec Inc. Ribbon Cable FJH-40-D-10.00-4

Description
Samtec FJH-40-D-10.00-4 Ribbon Cable
Request a Quote Datasheet
Description
Samtec FJH-40-D-10.00-4 Ribbon Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable - 1969973 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
1969973
Ribbon Cable 1969973
Samtec FJH-40-D-10.00-4 Ribbon Cable

Samtec FJH-40-D-10.00-4 Ribbon Cable

Supplier's Site
Cable Assemblies - FJH-40-D-10.00-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
FJH-40-D-10.00-4
Cable Assemblies FJH-40-D-10.00-4
0.50 mm Flat Flexible Cable

0.50 mm Flat Flexible Cable

Buy Now
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables - FJH-40-D-10.00-4 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
FJH-40-D-10.00-4
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables FJH-40-D-10.00-4
CABLE FFC/FPC 40POS 0.5MM 10"

CABLE FFC/FPC 40POS 0.5MM 10"

Supplier's Site
Cable Assy, Ffc-Ffc, 40 Core, 254Mm; No. Of Conductors Samtec - 95AC4667 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Ffc-Ffc, 40 Core, 254Mm; No. Of Conductors Samtec
95AC4667
Cable Assy, Ffc-Ffc, 40 Core, 254Mm; No. Of Conductors Samtec 95AC4667
CABLE ASSY, FFC-FFC, 40 CORE, 254MM; No. of Conductors:40Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Jacket Color:-; Product Range:FJH Series RoHS Compliant: Yes

CABLE ASSY, FFC-FFC, 40 CORE, 254MM; No. of Conductors:40Conductor; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Jacket Color:-; Product Range:FJH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1969973 FJH-40-D-10.00-4 FJH-40-D-10.00-4 95AC4667
Product Name Ribbon Cable Cable Assemblies Cable Assemblies - Flat Flex Ribbon Jumpers, Cables Cable Assy, Ffc-Ffc, 40 Core, 254Mm; No. Of Conductors Samtec
Cable Type Flat Cable Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-0500-048 - Southco
Specs
Application Instrumentation and Control
Cable Length 1.64 ft (5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-24292-MM-36 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details