Samtec Inc. Cable Assemblies FFSD-20-D-02.00-01-N

Description
.050 Tiger Eye IDC Ribbon Cable Assem
Request a Quote Datasheet
Description
.050 Tiger Eye IDC Ribbon Cable Assem
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - FFSD-20-D-02.00-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
FFSD-20-D-02.00-01-N
Cable Assemblies FFSD-20-D-02.00-01-N
.050 Tiger Eye IDC Ribbon Cable Assem

.050 Tiger Eye IDC Ribbon Cable Assem

Buy Now
Ribbon Cable - 9011771 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
9011771
Ribbon Cable 9011771
Samtec FFSD-20-D-02.00-01-N Ribbon Cable

Samtec FFSD-20-D-02.00-01-N Ribbon Cable

Supplier's Site
Cable Assemblies - Rectangular Cable Assemblies - FFSD-20-D-02.00-01-N - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
FFSD-20-D-02.00-01-N
Cable Assemblies - Rectangular Cable Assemblies FFSD-20-D-02.00-01-N
CABLE ASSEM .05" 40POS F-F 2"

CABLE ASSEM .05" 40POS F-F 2"

Supplier's Site
Cable Assy, Idc Rcpt-Rcpt, 40P, 50.8Mm; Connector To Connector Samtec - 53AJ6463 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 40P, 50.8Mm; Connector To Connector Samtec
53AJ6463
Cable Assy, Idc Rcpt-Rcpt, 40P, 50.8Mm; Connector To Connector Samtec 53AJ6463
CABLE ASSY, IDC RCPT-RCPT, 40P, 50.8MM; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:40Position s; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 40P, 50.8MM; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:40Positions; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number FFSD-20-D-02.00-01-N 9011771 FFSD-20-D-02.00-01-N 53AJ6463
Product Name Cable Assemblies Ribbon Cable Cable Assemblies - Rectangular Cable Assemblies Cable Assy, Idc Rcpt-Rcpt, 40P, 50.8Mm; Connector To Connector Samtec
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Female BNC Breakout to XH Macro-Hooks - 1001XH - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details
Flexible Coaxial Cable 26.5 GHz - FCB92 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details