Samtec Inc. Cable Assemblies FFSD-10-D-06.00-01-N

Description
.050 Tiger Eye IDC Ribbon Cable Assem
Request a Quote Datasheet
Description
.050 Tiger Eye IDC Ribbon Cable Assem
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - FFSD-10-D-06.00-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
FFSD-10-D-06.00-01-N
Cable Assemblies FFSD-10-D-06.00-01-N
.050 Tiger Eye IDC Ribbon Cable Assem

.050 Tiger Eye IDC Ribbon Cable Assem

Buy Now
Ribbon Cable - 9011715 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
9011715
Ribbon Cable 9011715
Samtec FFSD-10-D-06.00-01-N Ribbon Cable

Samtec FFSD-10-D-06.00-01-N Ribbon Cable

Supplier's Site
Cable Assemblies - Rectangular Cable Assemblies - FFSD-10-D-06.00-01-N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Rectangular Cable Assemblies
FFSD-10-D-06.00-01-N
Cable Assemblies - Rectangular Cable Assemblies FFSD-10-D-06.00-01-N
CABLE ASSEM .05" 20POS F-F 6"

CABLE ASSEM .05" 20POS F-F 6"

Supplier's Site
Ribbon Cable, Idc Connector, 20Way, 6In, Gray; Connector Type A Samtec - 61M0093 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, Idc Connector, 20Way, 6In, Gray; Connector Type A Samtec
61M0093
Ribbon Cable, Idc Connector, 20Way, 6In, Gray; Connector Type A Samtec 61M0093
RIBBON CABLE, IDC CONNECTOR, 20WAY, 6IN, GRAY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:20Position s; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Connector Pitch:1.27mm RoHS Compliant: Yes

RIBBON CABLE, IDC CONNECTOR, 20WAY, 6IN, GRAY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:20Positions; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number FFSD-10-D-06.00-01-N 9011715 FFSD-10-D-06.00-01-N 61M0093
Product Name Cable Assemblies Ribbon Cable Cable Assemblies - Rectangular Cable Assemblies Ribbon Cable, Idc Connector, 20Way, 6In, Gray; Connector Type A Samtec
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-5353-0xxx | Sensor cable, PUR, 5 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
High Speed I/O Cable Assemblies - 2820330-1 - TE Connectivity
Specs
Product Type INTERNAL Mini-SAS HD Plug
Cable Length 0.9843 ft (3 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
4 suppliers
White PVC Single Wire - 55010920 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details