Samtec Inc. Ribbon Cable FFSD-25-D-08.00-01-N

Description
Samtec FFSD-25-D-08.00-01-N Ribbon Cable
Request a Quote Datasheet
Description
Samtec FFSD-25-D-08.00-01-N Ribbon Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable - 159903 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
159903
Ribbon Cable 159903
Samtec FFSD-25-D-08.00-01-N Ribbon Cable

Samtec FFSD-25-D-08.00-01-N Ribbon Cable

Supplier's Site
Cable Assemblies - FFSD-25-D-08.00-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
FFSD-25-D-08.00-01-N
Cable Assemblies FFSD-25-D-08.00-01-N
.050 Tiger Eye IDC Ribbon Cable Assem

.050 Tiger Eye IDC Ribbon Cable Assem

Buy Now
Cable Assembly, Idc, 50 Conductor, 8, Grey; No. Of Positions Samtec - 99P6023 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc, 50 Conductor, 8, Grey; No. Of Positions Samtec
99P6023
Cable Assembly, Idc, 50 Conductor, 8, Grey; No. Of Positions Samtec 99P6023
CABLE ASSEMBLY, IDC, 50 CONDUCTOR, 8", GREY; No. of Positions:50Position s; Cable Length - Imperial:8"; Cable Length - Metric:203mm; Connector Pitch:1.27mm; Product Range:FFSD Series; Cable Pitch:0.635mm; Contact Termination:IDC / IDTRoHS Compliant: Yes

CABLE ASSEMBLY, IDC, 50 CONDUCTOR, 8", GREY; No. of Positions:50Positions; Cable Length - Imperial:8"; Cable Length - Metric:203mm; Connector Pitch:1.27mm; Product Range:FFSD Series; Cable Pitch:0.635mm; Contact Termination:IDC / IDTRoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Rectangular Cable Assemblies - FFSD-25-D-08.00-01-N - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
FFSD-25-D-08.00-01-N
Cable Assemblies - Rectangular Cable Assemblies FFSD-25-D-08.00-01-N
.050 X .050 C.L. FEMALE IDC ASSE

.050 X .050 C.L. FEMALE IDC ASSE

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 159903 FFSD-25-D-08.00-01-N 99P6023 FFSD-25-D-08.00-01-N
Product Name Ribbon Cable Cable Assemblies Cable Assembly, Idc, 50 Conductor, 8, Grey; No. Of Positions Samtec Cable Assemblies - Rectangular Cable Assemblies
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

High-Quality UL2464 OBD Male to DB9 Male 20AWG Cable - QLC16108 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
USB CABLES - 10114549-1500LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Ribbon Cable - 1792478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 0.6562 ft (2 dm)
Standards / Certifications RoHS
View Details