Samtec Inc. Ribbon Cable FFSD-17-D-02.00-01-N

Description
Samtec FFSD-17-D-02.00-01-N Ribbon Cable
Request a Quote
Description
Samtec FFSD-17-D-02.00-01-N Ribbon Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable - 9011753 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
9011753
Ribbon Cable 9011753
Samtec FFSD-17-D-02.00-01-N Ribbon Cable

Samtec FFSD-17-D-02.00-01-N Ribbon Cable

Supplier's Site
Cable Assemblies - FFSD-17-D-02.00-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
FFSD-17-D-02.00-01-N
Cable Assemblies FFSD-17-D-02.00-01-N
.050 Tiger Eye IDC Ribbon Cable Assem

.050 Tiger Eye IDC Ribbon Cable Assem

Buy Now
Lead, 1.27Mm, Idc, 2In, 34Way Rohs Compliant Samtec - 73AJ5289 - Newark, An Avnet Company
Chicago, IL, United States
Lead, 1.27Mm, Idc, 2In, 34Way Rohs Compliant Samtec
73AJ5289
Lead, 1.27Mm, Idc, 2In, 34Way Rohs Compliant Samtec 73AJ5289
LEAD, 1.27MM, IDC, 2IN, 34WAY ROHS COMPLIANT: YES

LEAD, 1.27MM, IDC, 2IN, 34WAY ROHS COMPLIANT: YES

Supplier's Site
Cable Assemblies - Rectangular Cable Assemblies - FFSD-17-D-02.00-01-N - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
FFSD-17-D-02.00-01-N
Cable Assemblies - Rectangular Cable Assemblies FFSD-17-D-02.00-01-N
.050 X .050 C.L. FEMALE IDC ASSY

.050 X .050 C.L. FEMALE IDC ASSY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 9011753 FFSD-17-D-02.00-01-N 73AJ5289 FFSD-17-D-02.00-01-N
Product Name Ribbon Cable Cable Assemblies Lead, 1.27Mm, Idc, 2In, 34Way Rohs Compliant Samtec Cable Assemblies - Rectangular Cable Assemblies
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

VANA Test Cable to 40 GHz - NTC182 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details
ZK2000-7132-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
H07 V-K Single Fine Wire Stranded - 86023070 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details