.050 Tiger Eye Double Row Disc Wire Cabl
Manufacturer: Samtec Inc.
Win Source Part Number: 933059-SFSD-15-28-H-
Series: Tiger Eye™ SFSD
Features: 30 Position Cable Assembly Rectangular Socket to Individual Wire Leads 0.833' (254.00mm, 10.00")
Package: Bulk
Family Name: SFSD-15
Categories: Cable Assemblies
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8544.42.9090
Other Part Number: SAM8670, SFSD1528H1000SR
Samtec SFSD-15-28-H-10.00-S
CABLE ASSY SOCKET 30POS 28AWG
DISCRETE CORD, 30P, RCPT-FREE END, 254MM; Connector to Connector:Crimp Receptacle to Free End; No. of Positions:30Ways; Cable Length - Metric:254mm; Cable Length - Imperial:10"; Product Range:SFSD Series; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes
| Powell Electronics, Inc. | Win Source Electronics | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | SFSD-15-28-H-10.00-SR | 933059-SFSD-15-28-H-10.00-SR | 1800036 | SFSD-15-28-H-10.00-SR | 56AC6550 |
| Product Name | Cable Assemblies | Rectangular Cable Assemblies - SFSD-15-28-H-10.00-SR | Wire to Board Cables | Cable Assemblies - Rectangular Cable Assemblies | Discrete Cord, 30P, Rcpt-Free End, 254Mm; Connector To Connector Samtec |
| Cable Type | Flat Cable |