.050" Tiger Eye IDC Ribbon Cable Assemb
.050 Tiger Eye IDC Ribbon Cable Assem
CABLE ASSEM .05" 20POS F-F 9"
CABLE ASSY, 20P IDC RCPT-RCPT, 229MM; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:20Ways; Cable Length - Imperial:9"; Cable Length - Metric:229mm; Connector Pitch:1.27mm; Cable Pitch:0.635mm; Product RoHS Compliant: Yes
CABLE ASSEMBLY, IDC, RIBBON, 20 POSITION, 9", GREY; No. of Positions:20Position
| RS Components, Ltd. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 1800023 | FFSD-10-D-09.00-01-N | FFSD-10-D-09.00-01-N | 56AC5450 | 99P3230 |
| Product Name | Ribbon Cable | Cable Assemblies | Cable Assemblies - Rectangular Cable Assemblies | Cable Assy, 20P Idc Rcpt-Rcpt, 229Mm; Connector To Connector Samtec | Cable Assembly, Idc, Ribbon, 20 Position, 9, Grey; No. Of Positions Samtec |
| Cable Type | Flat Cable |