Samtec Inc. Cable Assemblies - Flat Flex Ribbon Jumpers, Cables FJH-30-R-03.00-4

Description
Win Source Part Number: 1066308-FJH-30-R-03. 00-4 Category: Cable Assemblies>Flat Flex Ribbon Jumpers, Cables Series: FJH Pitch: 0.020" (0.50mm) Termination Style: Top on One Side, Bottom on Other, Backers on Both Sides Package: Bulk Length: 3.000" (76.20mm) Cable Type: FFC, FPC Number of Conductors: 30 Standard Package: 1 Length - Exposed Ends: 0.157" (4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: FJH-30
Request a Quote Datasheet
Description
Win Source Part Number: 1066308-FJH-30-R-03. 00-4 Category: Cable Assemblies>Flat Flex Ribbon Jumpers, Cables Series: FJH Pitch: 0.020" (0.50mm) Termination Style: Top on One Side, Bottom on Other, Backers on Both Sides Package: Bulk Length: 3.000" (76.20mm) Cable Type: FFC, FPC Number of Conductors: 30 Standard Package: 1 Length - Exposed Ends: 0.157" (4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: FJH-30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
1066308-FJH-30-R-03.00-4
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables 1066308-FJH-30-R-03.00-4
Win Source Part Number: 1066308-FJH-30-R-03. 00-4 Category: Cable Assemblies>Flat Flex Ribbon Jumpers, Cables Series: FJH Pitch: 0.020" (0.50mm) Termination Style: Top on One Side, Bottom on Other, Backers on Both Sides Package: Bulk Length: 3.000" (76.20mm) Cable Type: FFC, FPC Number of Conductors: 30 Standard Package: 1 Length - Exposed Ends: 0.157" (4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: FJH-30

Win Source Part Number: 1066308-FJH-30-R-03.00-4
Category: Cable Assemblies>Flat Flex Ribbon Jumpers, Cables
Series: FJH
Pitch: 0.020" (0.50mm)
Termination Style: Top on One Side, Bottom on Other, Backers on Both Sides
Package: Bulk
Length: 3.000" (76.20mm)
Cable Type: FFC, FPC
Number of Conductors: 30
Standard Package: 1
Length - Exposed Ends: 0.157" (4.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: Not Applicable
HTSUS: 8544.42.9090
Mfr: Samtec Inc.
Base Product Number: FJH-30

Buy Now Datasheet
Cable Assemblies - FJH-30-R-03.00-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
FJH-30-R-03.00-4
Cable Assemblies FJH-30-R-03.00-4
0.50 mm Flat Flexible Cable

0.50 mm Flat Flexible Cable

Buy Now
Flat Flexible Cable Jumper, 0.50 Mm Pitch Samtec - 95AH2693 - Newark, An Avnet Company
Chicago, IL, United States
Flat Flexible Cable Jumper, 0.50 Mm Pitch Samtec
95AH2693
Flat Flexible Cable Jumper, 0.50 Mm Pitch Samtec 95AH2693
Flat Flexible Cable Jumper, 0.50 mm Pitch

Flat Flexible Cable Jumper, 0.50 mm Pitch

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1066308-FJH-30-R-03.00-4 FJH-30-R-03.00-4 95AH2693
Product Name Cable Assemblies - Flat Flex Ribbon Jumpers, Cables Cable Assemblies Flat Flexible Cable Jumper, 0.50 Mm Pitch Samtec
Cable Type Flat Cable Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details