CUSTOM HDR CABLE ASSY
CABLE ASSY, 400P W-T-B RCPT-PLUG, 250MM; No. of Positions:400Positio
CABLE ASSY, 400P W-T-B RCPT-PLUG, 250MM; Connector to Connector:HDR Plug to HDR Receptacle; No. of Positions:400Ways; Cable Length - Metric:0.25mm; Cable Length - Imperial:1.64ft; Product Range:HDR Series; Jacket Colour:-; SVHC:No RoHS Compliant: Yes
| Powell Electronics, Inc. | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | HDR-169468-01 | 2502855 | HDR-169468-01 | 69W7496 | 56AC5642 |
| Product Name | Cable Assemblies | Wire to Board Cables | Cable Assemblies - Rectangular Cable Assemblies | Cable Assy, 400P W-T-B Rcpt-Plug, 250Mm; No. Of Positions Samtec | Cable Assy, 400P W-T-B Rcpt-Plug, 250Mm; Connector To Connector Samtec |
| Cable Type | Flat Cable |