Samtec Inc. Ribbon Cable SFSD-05-28-H-10.00-SR

Description
Samtec SFSD-05-28-H-10.00-S R
Request a Quote Datasheet
Description
Samtec SFSD-05-28-H-10.00-S R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable - 1800034 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
1800034
Ribbon Cable 1800034
Samtec SFSD-05-28-H-10.00-S R

Samtec SFSD-05-28-H-10.00-SR

Supplier's Site
Laguna Hills, CA, United States
Cable Assemblies - Rectangular Cable Assemblies
1312719-SFSD-05-28-H-10.00-SR
Cable Assemblies - Rectangular Cable Assemblies 1312719-SFSD-05-28-H-10.00-SR
Win Source Part Number: 1312719-SFSD-05-28-H -10.00-SR Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: Tiger Eye™ SFSD Number of Positions: 10 Color: Black, Individual Features: Latch Lock, Polarizing Key Connector Type: Socket to Individual Wire Leads Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Bulk Length: 0.833' (254.00mm, 10.00") Shielding: Unshielded Cable Termination: Crimp Standard Package: 1 Pitch - Connector: 0.050" (1.27mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.42.9090 Mfr: Samtec Inc. Other Names: SFSD0528H1000SR,SAM8 668 Base Product Number: SFSD-05

Win Source Part Number: 1312719-SFSD-05-28-H-10.00-SR
Category: Cable Assemblies>Rectangular Cable Assemblies
Series: Tiger Eye™ SFSD
Number of Positions: 10
Color: Black, Individual
Features: Latch Lock, Polarizing Key
Connector Type: Socket to Individual Wire Leads
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Bulk
Length: 0.833' (254.00mm, 10.00")
Shielding: Unshielded
Cable Termination: Crimp
Standard Package: 1
Pitch - Connector: 0.050" (1.27mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.42.9090
Mfr: Samtec Inc.
Other Names: SFSD0528H1000SR,SAM8668
Base Product Number: SFSD-05

Buy Now Datasheet
Cable Assemblies - SFSD-05-28-H-10.00-SR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
SFSD-05-28-H-10.00-SR
Cable Assemblies SFSD-05-28-H-10.00-SR
.050 Tiger Eye Double Row Disc Wire Cabl

.050 Tiger Eye Double Row Disc Wire Cabl

Buy Now
Discrete Cable, 10P, Rcpt-Free End, 10; Connector To Connector Samtec - 11P6520 - Newark, An Avnet Company
Chicago, IL, United States
Discrete Cable, 10P, Rcpt-Free End, 10; Connector To Connector Samtec
11P6520
Discrete Cable, 10P, Rcpt-Free End, 10; Connector To Connector Samtec 11P6520
DISCRETE CABLE, 10P, RCPT-FREE END, 10"; Connector to Connector:Discrete Wire Receptacle to Free End; No. of Positions:10Position s; Connector Pitch:1.27mm; Cable Length - Metric:254mm; Cable Length - Imperial:10"; Jacket Color:Black RoHS Compliant: Yes

DISCRETE CABLE, 10P, RCPT-FREE END, 10"; Connector to Connector:Discrete Wire Receptacle to Free End; No. of Positions:10Positions; Connector Pitch:1.27mm; Cable Length - Metric:254mm; Cable Length - Imperial:10"; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site
Connector, Socket, 10Pos, 2Row, 1.27Mm Rohs Compliant Samtec - 55AJ2841 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Socket, 10Pos, 2Row, 1.27Mm Rohs Compliant Samtec
55AJ2841
Connector, Socket, 10Pos, 2Row, 1.27Mm Rohs Compliant Samtec 55AJ2841
CONNECTOR, SOCKET, 10POS, 2ROW, 1.27MM ROHS COMPLIANT: YES

CONNECTOR, SOCKET, 10POS, 2ROW, 1.27MM ROHS COMPLIANT: YES

Supplier's Site
Cable Assemblies - Rectangular Cable Assemblies - SFSD-05-28-H-10.00-SR - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
SFSD-05-28-H-10.00-SR
Cable Assemblies - Rectangular Cable Assemblies SFSD-05-28-H-10.00-SR
CABLE ASSY SOCKET 10POS 28AWG

CABLE ASSY SOCKET 10POS 28AWG

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1800034 1312719-SFSD-05-28-H-10.00-SR SFSD-05-28-H-10.00-SR 11P6520 55AJ2841 SFSD-05-28-H-10.00-SR
Product Name Ribbon Cable Cable Assemblies - Rectangular Cable Assemblies Cable Assemblies Discrete Cable, 10P, Rcpt-Free End, 10; Connector To Connector Samtec Connector, Socket, 10Pos, 2Row, 1.27Mm Rohs Compliant Samtec Cable Assemblies - Rectangular Cable Assemblies
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded OBD II with single wire to HID for car lighting - QLC16075 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-2005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ribbon Cable - 1792597 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 0.3281 ft (1 dm)
Standards / Certifications RoHS
View Details