Samtec Inc. Cable Assemblies FFTP-05-D-08.77-01-N

Description
.050 Tiger Eye IDC Twisted Pair Cable As
Request a Quote Datasheet
Description
.050 Tiger Eye IDC Twisted Pair Cable As
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - FFTP-05-D-08.77-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
FFTP-05-D-08.77-01-N
Cable Assemblies FFTP-05-D-08.77-01-N
.050 Tiger Eye IDC Twisted Pair Cable As

.050 Tiger Eye IDC Twisted Pair Cable As

Buy Now
Cable Assemblies - Rectangular Cable Assemblies - FFTP-05-D-08.77-01-N - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
FFTP-05-D-08.77-01-N
Cable Assemblies - Rectangular Cable Assemblies FFTP-05-D-08.77-01-N
.050 X .050 C/L TWISTED PAIR FEM

.050 X .050 C/L TWISTED PAIR FEM

Supplier's Site
.050 X .050 C/l Twisted Pair Female Idc Assembly Rohs Compliant Samtec - 81AC8707 - Newark, An Avnet Company
Chicago, IL, United States
.050 X .050 C/l Twisted Pair Female Idc Assembly Rohs Compliant Samtec
81AC8707
.050 X .050 C/l Twisted Pair Female Idc Assembly Rohs Compliant Samtec 81AC8707
.050 X .050 C/L TWISTED PAIR FEMALE IDC ASSEMBLY ROHS COMPLIANT: YES

.050 X .050 C/L TWISTED PAIR FEMALE IDC ASSEMBLY ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cable Assembly, Twisted Pair Idc, 10 Conductor, 8.77; No. Of Positions Samtec - 99P6534 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Twisted Pair Idc, 10 Conductor, 8.77; No. Of Positions Samtec
99P6534
Cable Assembly, Twisted Pair Idc, 10 Conductor, 8.77; No. Of Positions Samtec 99P6534
CABLE ASSEMBLY, TWISTED PAIR IDC, 10 CONDUCTOR, 8.77"; No. of Positions:10Position s; Cable Length - Imperial:8.77"; Cable Length - Metric:223mm; Connector Pitch:1.27mm; Product Range:-; Connector Type A:IDC Receptacle RoHS Compliant: Yes

CABLE ASSEMBLY, TWISTED PAIR IDC, 10 CONDUCTOR, 8.77"; No. of Positions:10Positions; Cable Length - Imperial:8.77"; Cable Length - Metric:223mm; Connector Pitch:1.27mm; Product Range:-; Connector Type A:IDC Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Lead, 1.27Mm, Idc, 8.77In, 10Way Rohs Compliant Samtec - 73AJ5303 - Newark, An Avnet Company
Chicago, IL, United States
Lead, 1.27Mm, Idc, 8.77In, 10Way Rohs Compliant Samtec
73AJ5303
Lead, 1.27Mm, Idc, 8.77In, 10Way Rohs Compliant Samtec 73AJ5303
LEAD, 1.27MM, IDC, 8.77IN, 10WAY ROHS COMPLIANT: YES

LEAD, 1.27MM, IDC, 8.77IN, 10WAY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number FFTP-05-D-08.77-01-N FFTP-05-D-08.77-01-N 81AC8707 99P6534 73AJ5303
Product Name Cable Assemblies Cable Assemblies - Rectangular Cable Assemblies .050 X .050 C/l Twisted Pair Female Idc Assembly Rohs Compliant Samtec Cable Assembly, Twisted Pair Idc, 10 Conductor, 8.77; No. Of Positions Samtec Lead, 1.27Mm, Idc, 8.77In, 10Way Rohs Compliant Samtec
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9037 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type BNC; D-SUB 13W3
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details