Samtec Inc. Ribbon Cable FFSD-20-D-04.00-01-N

Description
Samtec FFSD-20-D-04.00-01-N Ribbon Cable
Request a Quote Datasheet
Description
Samtec FFSD-20-D-04.00-01-N Ribbon Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable - 5077500 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
5077500
Ribbon Cable 5077500
Samtec FFSD-20-D-04.00-01-N Ribbon Cable

Samtec FFSD-20-D-04.00-01-N Ribbon Cable

Supplier's Site
Cable Assemblies - FFSD-20-D-04.00-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
FFSD-20-D-04.00-01-N
Cable Assemblies FFSD-20-D-04.00-01-N
.050 Tiger Eye IDC Ribbon Cable Assem

.050 Tiger Eye IDC Ribbon Cable Assem

Buy Now
Cable Assembly, Idc, 40 Conductor, 4, Grey; Connector Type A Samtec - 99P5134 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc, 40 Conductor, 4, Grey; Connector Type A Samtec
99P5134
Cable Assembly, Idc, 40 Conductor, 4, Grey; Connector Type A Samtec 99P5134
CABLE ASSEMBLY, IDC, 40 CONDUCTOR, 4", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:40Position s; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSEMBLY, IDC, 40 CONDUCTOR, 4", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:40Positions; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site
Cable Assy, Idc Rcpt-Rcpt, 40P, 101.6Mm; Connector To Connector Samtec - 33AC2668 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 40P, 101.6Mm; Connector To Connector Samtec
33AC2668
Cable Assy, Idc Rcpt-Rcpt, 40P, 101.6Mm; Connector To Connector Samtec 33AC2668
CABLE ASSY, IDC RCPT-RCPT, 40P, 101.6MM; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:40Ways; Cable Length - Imperial:4"; Cable Length - Metric:101.6mm; Connector Pitch:1.27mm; Cable Pitch:0.635mm; RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 40P, 101.6MM; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:40Ways; Cable Length - Imperial:4"; Cable Length - Metric:101.6mm; Connector Pitch:1.27mm; Cable Pitch:0.635mm; RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Rectangular Cable Assemblies - FFSD-20-D-04.00-01-N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Rectangular Cable Assemblies
FFSD-20-D-04.00-01-N
Cable Assemblies - Rectangular Cable Assemblies FFSD-20-D-04.00-01-N
.050 X .050 C.L. FEMALE IDC ASSE

.050 X .050 C.L. FEMALE IDC ASSE

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 5077500 FFSD-20-D-04.00-01-N 99P5134 33AC2668 FFSD-20-D-04.00-01-N
Product Name Ribbon Cable Cable Assemblies Cable Assembly, Idc, 40 Conductor, 4, Grey; Connector Type A Samtec Cable Assy, Idc Rcpt-Rcpt, 40P, 101.6Mm; Connector To Connector Samtec Cable Assemblies - Rectangular Cable Assemblies
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 8-pole - A-K8P-M12-S-G-2,5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 8.2 ft (25 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
EKL Medium Serial Resistance Heating Cable - ekl-medium - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details
Cable Assembly - 6462A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; cutoff,Coaxial,Teflon™ jacket,red,low noise
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details