Samtec FFSD-17-D-05.00-01-N
.050 Tiger Eye IDC Ribbon Cable Assem
.050 X .050 C.L. FEMALE IDC ASSY
CABLE ASSEMBLY, IDC, 34 CONDUCTOR, 5", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:34Position
LEAD, 1.27MM, IDC, 5IN, 34WAY ROHS COMPLIANT: YES
| RS Components, Ltd. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 1969869 | FFSD-17-D-05.00-01-N | FFSD-17-D-05.00-01-N | 99P4641 | 73AJ5291 |
| Product Name | Ribbon Cable | Cable Assemblies | Cable Assemblies - Rectangular Cable Assemblies | Cable Assembly, Idc, 34 Conductor, 5, Grey; Connector Type A Samtec | Lead, 1.27Mm, Idc, 5In, 34Way Rohs Compliant Samtec |
| Cable Type | Flat Cable |