Samtec Inc. Datasheets for Flat Cables

Flat cables are used in computers for internal connections to peripherals. They consist of highly stranded, individually-insulated conductors that are laid parallel and then fused in a flat, flexible ribbon form. Flat cables are also referred to as ribbon cables.
Flat Cables: Learn more

Page: 1 2 3 4 5 6
Product Name Notes
Available on 5, 7, 10, 15, 20, 25, 30, 35, 40, 45 and 50 Positions Per Row Single Row Gold Plating

<< Prev Next >>