Samtec Inc. Ribbon Cable FFSD-17-D-10.00-01-N

Description
Samtec FFSD-17-D-10.00-01-N Ribbon Cable
Request a Quote
Description
Samtec FFSD-17-D-10.00-01-N Ribbon Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable - 9011778 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
9011778
Ribbon Cable 9011778
Samtec FFSD-17-D-10.00-01-N Ribbon Cable

Samtec FFSD-17-D-10.00-01-N Ribbon Cable

Supplier's Site
Cable Assemblies - FFSD-17-D-10.00-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
FFSD-17-D-10.00-01-N
Cable Assemblies FFSD-17-D-10.00-01-N
.050 Tiger Eye IDC Ribbon Cable Assem

.050 Tiger Eye IDC Ribbon Cable Assem

Buy Now
Lead, 1.27Mm, Idc, 10In, 34Way Rohs Compliant Samtec - 29AJ7662 - Newark, An Avnet Company
Chicago, IL, United States
Lead, 1.27Mm, Idc, 10In, 34Way Rohs Compliant Samtec
29AJ7662
Lead, 1.27Mm, Idc, 10In, 34Way Rohs Compliant Samtec 29AJ7662
LEAD, 1.27MM, IDC, 10IN, 34WAY ROHS COMPLIANT: YES

LEAD, 1.27MM, IDC, 10IN, 34WAY ROHS COMPLIANT: YES

Supplier's Site
Cable Assemblies - Rectangular Cable Assemblies - FFSD-17-D-10.00-01-N - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
FFSD-17-D-10.00-01-N
Cable Assemblies - Rectangular Cable Assemblies FFSD-17-D-10.00-01-N
.050 X .050 C.L. FEMALE IDC ASSY

.050 X .050 C.L. FEMALE IDC ASSY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 9011778 FFSD-17-D-10.00-01-N 29AJ7662 FFSD-17-D-10.00-01-N
Product Name Ribbon Cable Cable Assemblies Lead, 1.27Mm, Idc, 10In, 34Way Rohs Compliant Samtec Cable Assemblies - Rectangular Cable Assemblies
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Plug socket with cable - KMEB-3-24-5-LED - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type 2-pin Socket, angled as per DIN EN 175301-803 Form C
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
2 suppliers
CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Standard Cable Assemblies - Bx6SM-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
Power, Line Cables and Extension Cords - 189-512008-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8 ft (24.38 dm)
Connector Type NEMA 5-15P
View Details