Samtec Inc. Cable Assemblies FFTP-05-D-03.85-01-N

Description
.050 Tiger Eye IDC Twisted Pair Cable As
Request a Quote Datasheet
Description
.050 Tiger Eye IDC Twisted Pair Cable As
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - FFTP-05-D-03.85-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
FFTP-05-D-03.85-01-N
Cable Assemblies FFTP-05-D-03.85-01-N
.050 Tiger Eye IDC Twisted Pair Cable As

.050 Tiger Eye IDC Twisted Pair Cable As

Buy Now
Ribbon Cable - 9011804 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
9011804
Ribbon Cable 9011804
Samtec FFTP-05-D-03.85-01-N Ribbon Cable

Samtec FFTP-05-D-03.85-01-N Ribbon Cable

Supplier's Site
Cable Assembly, Twisted Pair Idc, 10 Conductor, 3.85; No. Of Positions Samtec - 99P6531 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Twisted Pair Idc, 10 Conductor, 3.85; No. Of Positions Samtec
99P6531
Cable Assembly, Twisted Pair Idc, 10 Conductor, 3.85; No. Of Positions Samtec 99P6531
CABLE ASSEMBLY, TWISTED PAIR IDC, 10 CONDUCTOR, 3.85"; No. of Positions:10Position s; Cable Length - Imperial:3.85"; Cable Length - Metric:98mm; Connector Pitch:1.27mm; Product Range:-; Connector Type A:IDC Receptacle RoHS Compliant: Yes

CABLE ASSEMBLY, TWISTED PAIR IDC, 10 CONDUCTOR, 3.85"; No. of Positions:10Positions; Cable Length - Imperial:3.85"; Cable Length - Metric:98mm; Connector Pitch:1.27mm; Product Range:-; Connector Type A:IDC Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number FFTP-05-D-03.85-01-N 9011804 99P6531
Product Name Cable Assemblies Ribbon Cable Cable Assembly, Twisted Pair Idc, 10 Conductor, 3.85; No. Of Positions Samtec
Cable Type Flat Cable Twisted Pair
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 8-pole - A-K8P-M12-S-G-2,5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 8.2 ft (25 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6869A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type cutoff,Two conductor twisted pair,Teflon™ jacket,white and red,high shock
View Details
Ribbon Cable - 1792608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 0.1640 ft (0.5000 dm)
Standards / Certifications RoHS
View Details
5+5 Pos. Male DIL 26 AWG Cable Assembly, 310mm, single-end, Latches - G125-MC11068L4-0310L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details