Samtec Inc. Cable Assemblies FFSD-10-D-10.00-01-N

Description
.050 Tiger Eye IDC Ribbon Cable Assem
Request a Quote Datasheet
Description
.050 Tiger Eye IDC Ribbon Cable Assem
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - FFSD-10-D-10.00-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
FFSD-10-D-10.00-01-N
Cable Assemblies FFSD-10-D-10.00-01-N
.050 Tiger Eye IDC Ribbon Cable Assem

.050 Tiger Eye IDC Ribbon Cable Assem

Buy Now
Ribbon Cable - 9011728 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
9011728
Ribbon Cable 9011728
Samtec FFSD-10-D-10.00-01-N Ribbon Cable

Samtec FFSD-10-D-10.00-01-N Ribbon Cable

Supplier's Site
Cable Assemblies - Rectangular Cable Assemblies - FFSD-10-D-10.00-01-N - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
FFSD-10-D-10.00-01-N
Cable Assemblies - Rectangular Cable Assemblies FFSD-10-D-10.00-01-N
.050 X .050 C.L. FEMALE IDC ASSY

.050 X .050 C.L. FEMALE IDC ASSY

Supplier's Site
Cable Assembly, Idc, 20 Conductor, 10, Grey; Connector Type A Samtec - 99P3246 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc, 20 Conductor, 10, Grey; Connector Type A Samtec
99P3246
Cable Assembly, Idc, 20 Conductor, 10, Grey; Connector Type A Samtec 99P3246
CABLE ASSEMBLY, IDC, 20 CONDUCTOR, 10", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:20Position s; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSEMBLY, IDC, 20 CONDUCTOR, 10", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:20Positions; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assy, Idc Rcpt-Rcpt, 20P, 254Mm; Connector To Connector Samtec - 33AC2661 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 20P, 254Mm; Connector To Connector Samtec
33AC2661
Cable Assy, Idc Rcpt-Rcpt, 20P, 254Mm; Connector To Connector Samtec 33AC2661
CABLE ASSY, IDC RCPT-RCPT, 20P, 254MM; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:20Ways; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:1.27mm; Cable Pitch:0.635mm; Product RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 20P, 254MM; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:20Ways; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:1.27mm; Cable Pitch:0.635mm; Product RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number FFSD-10-D-10.00-01-N 9011728 FFSD-10-D-10.00-01-N 99P3246 33AC2661
Product Name Cable Assemblies Ribbon Cable Cable Assemblies - Rectangular Cable Assemblies Cable Assembly, Idc, 20 Conductor, 10, Grey; Connector Type A Samtec Cable Assy, Idc Rcpt-Rcpt, 20P, 254Mm; Connector To Connector Samtec
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

SFP+/ QSFP/ QSFP 100Gbps &  QSFP-DD DAC Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Cable - 2 Pin ARC Type Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details