Samtec Inc. Cable Assemblies FFSD-25-D-10.00-01-N

Description
.050 Tiger Eye IDC Ribbon Cable Assem
Request a Quote Datasheet
Description
.050 Tiger Eye IDC Ribbon Cable Assem
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - FFSD-25-D-10.00-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
FFSD-25-D-10.00-01-N
Cable Assemblies FFSD-25-D-10.00-01-N
.050 Tiger Eye IDC Ribbon Cable Assem

.050 Tiger Eye IDC Ribbon Cable Assem

Buy Now
Ribbon Cable - 9011800 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
9011800
Ribbon Cable 9011800
Samtec FFSD-25-D-10.00-01-N Ribbon Cable

Samtec FFSD-25-D-10.00-01-N Ribbon Cable

Supplier's Site
Cable Assemblies - Rectangular Cable Assemblies - FFSD-25-D-10.00-01-N - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
FFSD-25-D-10.00-01-N
Cable Assemblies - Rectangular Cable Assemblies FFSD-25-D-10.00-01-N
.050 X .050 C.L. FEMALE IDC ASSY

.050 X .050 C.L. FEMALE IDC ASSY

Supplier's Site
Cable Assembly, Idc, 50 Conductor, 10, Grey; Connector Type A Samtec - 99P6079 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc, 50 Conductor, 10, Grey; Connector Type A Samtec
99P6079
Cable Assembly, Idc, 50 Conductor, 10, Grey; Connector Type A Samtec 99P6079
CABLE ASSEMBLY, IDC, 50 CONDUCTOR, 10", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:50Position s; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSEMBLY, IDC, 50 CONDUCTOR, 10", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:50Positions; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet
Lead, 1.27Mm, Idc, 10In, 50Way Rohs Compliant Samtec - 73AJ5301 - Newark, An Avnet Company
Chicago, IL, United States
Lead, 1.27Mm, Idc, 10In, 50Way Rohs Compliant Samtec
73AJ5301
Lead, 1.27Mm, Idc, 10In, 50Way Rohs Compliant Samtec 73AJ5301
LEAD, 1.27MM, IDC, 10IN, 50WAY ROHS COMPLIANT: YES

LEAD, 1.27MM, IDC, 10IN, 50WAY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number FFSD-25-D-10.00-01-N 9011800 FFSD-25-D-10.00-01-N 99P6079 73AJ5301
Product Name Cable Assemblies Ribbon Cable Cable Assemblies - Rectangular Cable Assemblies Cable Assembly, Idc, 50 Conductor, 10, Grey; Connector Type A Samtec Lead, 1.27Mm, Idc, 10In, 50Way Rohs Compliant Samtec
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable - 1792495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 0.6562 ft (2 dm)
Standards / Certifications RoHS
View Details
ZK2000-6600-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.7500 ft (2.29 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers