Samtec Inc. Ribbon Cable FFSD-10-D-02.00-01-N

Description
Samtec FFSD-10-D-02.00-01-N Ribbon Cable
Request a Quote Datasheet
Description
Samtec FFSD-10-D-02.00-01-N Ribbon Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable - 9011703 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
9011703
Ribbon Cable 9011703
Samtec FFSD-10-D-02.00-01-N Ribbon Cable

Samtec FFSD-10-D-02.00-01-N Ribbon Cable

Supplier's Site
Cable Assemblies - FFSD-10-D-02.00-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
FFSD-10-D-02.00-01-N
Cable Assemblies FFSD-10-D-02.00-01-N
.050 Tiger Eye IDC Ribbon Cable Assem

.050 Tiger Eye IDC Ribbon Cable Assem

Buy Now
Cable Assemblies - Rectangular Cable Assemblies - FFSD-10-D-02.00-01-N - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
FFSD-10-D-02.00-01-N
Cable Assemblies - Rectangular Cable Assemblies FFSD-10-D-02.00-01-N
CABLE ASSEM .05" 20POS F-F 2"

CABLE ASSEM .05" 20POS F-F 2"

Supplier's Site
Cable Assembly, Idc, 20 Conductor, 2, Grey; Connector Type A Samtec - 11P4346 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc, 20 Conductor, 2, Grey; Connector Type A Samtec
11P4346
Cable Assembly, Idc, 20 Conductor, 2, Grey; Connector Type A Samtec 11P4346
CABLE ASSEMBLY, IDC, 20 CONDUCTOR, 2", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:20Position s; Cable Length - Imperial:2"; Cable Length - Metric:51mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSEMBLY, IDC, 20 CONDUCTOR, 2", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:20Positions; Cable Length - Imperial:2"; Cable Length - Metric:51mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assy, Idc Rcpt-Rcpt, 20P, 51Mm; Connector To Connector Samtec - 01AC1936 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 20P, 51Mm; Connector To Connector Samtec
01AC1936
Cable Assy, Idc Rcpt-Rcpt, 20P, 51Mm; Connector To Connector Samtec 01AC1936
CABLE ASSY, IDC RCPT-RCPT, 20P, 51MM; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:20Ways; Cable Length - Imperial:2"; Cable Length - Metric:51mm; Connector Pitch:1.27mm; Cable Pitch:0.635mm; Product RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 20P, 51MM; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:20Ways; Cable Length - Imperial:2"; Cable Length - Metric:51mm; Connector Pitch:1.27mm; Cable Pitch:0.635mm; Product RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 9011703 FFSD-10-D-02.00-01-N FFSD-10-D-02.00-01-N 11P4346 01AC1936
Product Name Ribbon Cable Cable Assemblies Cable Assemblies - Rectangular Cable Assemblies Cable Assembly, Idc, 20 Conductor, 2, Grey; Connector Type A Samtec Cable Assy, Idc Rcpt-Rcpt, 20P, 51Mm; Connector To Connector Samtec
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
RF Cables And RF Cable Assemblies - NB460 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details
Cable Assemblies // Harnessed Push Pull Cables // Sensor cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Length 1.64 ft (5 dm)
Connector Type Lemo male connector, 6 pole
View Details