IDMD -- IDC/DISCRETE WIRE .100" (2,54MM) PITCH IDC SYSTEMS
Samtec Inc.
IDC/Discrete Wire .100" (2,54mm) Pitch IDC Systems
IDMD
Description
Through Hole
Available up to 32 Pins Per Row
Double Row
Gold and Selective Gold Plating
Description
Through Hole
Available up to 32 Pins Per Row
Double Row
Gold and Selective Gold Plating
Datasheet
Suppliers
IDC/Discrete Wire .100" (2,54mm) Pitch IDC Systems
IDMD
Through Hole
Available up to 32 Pins Per Row
Double Row
Gold and Selective Gold Plating
- Through Hole
- Available up to 32 Pins Per Row
- Double Row
- Gold and Selective Gold Plating
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Cable Assemblies |
|
Product Number
|
IDMD |
|
Product Name
|
IDC/Discrete Wire .100" (2,54mm) Pitch IDC Systems |
|
Application
|
Instrumentation and Control
|
Unlock Full Specs
to access all available technical data
Similar Products
Gender
Male-Male
Standards / Certifications
RoHS
Rated Temperature
-65 to 150 C (-85 to 302 F)
View Details
3 suppliers
Qualtek Electronics Corp.
Cable Shielding
No Shielding
Cable Length
5.91 ft (18.01 dm)
Connector Type
KSC 8305
View Details
2 suppliers
Application
Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details