Samtec Inc. Cable Assemblies FJH-30-R-02.00-4

Description
0.50 mm Flat Flexible Cable
Request a Quote
Description
0.50 mm Flat Flexible Cable
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Assembly, FFC-FFC, 30 Core, 50mm, part number 12R3365, features a pitch spacing of 0.5mm and is designed for opposite sided contacts. It is constructed with tin-plated copper conductors, offering a maximum conductor resistance of 1000 Ω/km and a minimum insulation resistance of 10 MΩ/km. The assembly is rated for a voltage of 60 VAC and can operate within a temperature range of -30 °C to +80 °C. It is RoHS compliant, ensuring it meets environmental standards. The cable is available in standard lengths, including 50mm (2 inches), and is suitable for various applications requiring flexible connections.

Datasheet Summary
Powered by GS/AI

The Cable Assembly, FFC-FFC, 30 Core, 50mm, part number 12R3365, features a pitch spacing of 0.5mm and is designed for opposite sided contacts. It is constructed with tin-plated copper conductors, offering a maximum conductor resistance of 1000 Ω/km and a minimum insulation resistance of 10 MΩ/km. The assembly is rated for a voltage of 60 VAC and can operate within a temperature range of -30 °C to +80 °C. It is RoHS compliant, ensuring it meets environmental standards. The cable is available in standard lengths, including 50mm (2 inches), and is suitable for various applications requiring flexible connections.

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - FJH-30-R-02.00-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
FJH-30-R-02.00-4
Cable Assemblies FJH-30-R-02.00-4
0.50 mm Flat Flexible Cable

0.50 mm Flat Flexible Cable

Buy Now
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables - 1351812-FJH-30-R-02.00-4 - Win Source Electronics
Laguna Hills, CA, United States
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
1351812-FJH-30-R-02.00-4
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables 1351812-FJH-30-R-02.00-4
Win Source Part Number: 1351812-FJH-30-R-02. 00-4 Category: Cable Assemblies - Flat Flex Ribbon Jumpers, Cables Series: FJH Pitch: 0.020" (0.50mm) Termination Style: Top on One Side, Bottom on Other, Backers on Both Sides Package: Bulk Length: 2.000" (50.80mm) Cable Type: FFC, FPC Number of Conductors: 30 Standard Package: 1 Length - Exposed Ends: 0.157" (4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: FJH-30 California Prop 65: Warning Information

Win Source Part Number: 1351812-FJH-30-R-02.00-4
Category: Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
Series: FJH
Pitch: 0.020" (0.50mm)
Termination Style: Top on One Side, Bottom on Other, Backers on Both Sides
Package: Bulk
Length: 2.000" (50.80mm)
Cable Type: FFC, FPC
Number of Conductors: 30
Standard Package: 1
Length - Exposed Ends: 0.157" (4.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.42.9090
Mfr: Samtec Inc.
Base Product Number: FJH-30
California Prop 65: Warning Information

Buy Now Datasheet
Ribbon Cable - 1969979 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
1969979
Ribbon Cable 1969979
Samtec FJH-30-R-02.00-4 Ribbon Cable

Samtec FJH-30-R-02.00-4 Ribbon Cable

Supplier's Site
Cable Assy, Ffc-Ffc, 30 Core, 50Mm; No. Of Conductors Samtec - 12R3365 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Ffc-Ffc, 30 Core, 50Mm; No. Of Conductors Samtec
12R3365
Cable Assy, Ffc-Ffc, 30 Core, 50Mm; No. Of Conductors Samtec 12R3365
CABLE ASSY, FFC-FFC, 30 CORE, 50MM; No. of Conductors:30Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:2"; Cable Length - Metric:50mm; Jacket Color:-; Product Range:FJH Series RoHS Compliant: Yes

CABLE ASSY, FFC-FFC, 30 CORE, 50MM; No. of Conductors:30Conductor; Pitch Spacing:0.5mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:2"; Cable Length - Metric:50mm; Jacket Color:-; Product Range:FJH Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables - FJH-30-R-02.00-4 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
FJH-30-R-02.00-4
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables FJH-30-R-02.00-4
CABLE FFC/FPC 30POS 0.5MM 2"

CABLE FFC/FPC 30POS 0.5MM 2"

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number FJH-30-R-02.00-4 1351812-FJH-30-R-02.00-4 1969979 12R3365 FJH-30-R-02.00-4
Product Name Cable Assemblies Cable Assemblies - Flat Flex Ribbon Jumpers, Cables Ribbon Cable Cable Assy, Ffc-Ffc, 30 Core, 50Mm; No. Of Conductors Samtec Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
Cable Type Flat Cable Flat Cable Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

OBDII Installable 2C to 5A Battery clamp - QLC16076 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Twisted Pair & Multicore Data Cable - 1368215 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
View Details