Samtec Inc. Cable Assemblies FFSD-15-D-06.00-01-N

Description
.050 Tiger Eye IDC Ribbon Cable Assem
Request a Quote Datasheet
Description
.050 Tiger Eye IDC Ribbon Cable Assem
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - FFSD-15-D-06.00-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
FFSD-15-D-06.00-01-N
Cable Assemblies FFSD-15-D-06.00-01-N
.050 Tiger Eye IDC Ribbon Cable Assem

.050 Tiger Eye IDC Ribbon Cable Assem

Buy Now
Ribbon Cable - 9011747 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
9011747
Ribbon Cable 9011747
Samtec FFSD-15-D-06.00-01-N Ribbon Cable

Samtec FFSD-15-D-06.00-01-N Ribbon Cable

Supplier's Site
Cable Assembly, Idc, 30 Conductor, 6, Grey; Connector Type A Samtec - 99P4361 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc, 30 Conductor, 6, Grey; Connector Type A Samtec
99P4361
Cable Assembly, Idc, 30 Conductor, 6, Grey; Connector Type A Samtec 99P4361
CABLE ASSEMBLY, IDC, 30 CONDUCTOR, 6", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:30Position s; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSEMBLY, IDC, 30 CONDUCTOR, 6", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:30Positions; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Rectangular Cable Assemblies - FFSD-15-D-06.00-01-N - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
FFSD-15-D-06.00-01-N
Cable Assemblies - Rectangular Cable Assemblies FFSD-15-D-06.00-01-N
.050 X .050 C.L. FEMALE IDC ASSE

.050 X .050 C.L. FEMALE IDC ASSE

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number FFSD-15-D-06.00-01-N 9011747 99P4361 FFSD-15-D-06.00-01-N
Product Name Cable Assemblies Ribbon Cable Cable Assembly, Idc, 30 Conductor, 6, Grey; Connector Type A Samtec Cable Assemblies - Rectangular Cable Assemblies
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products