Samtec Inc. Cable Assemblies FJH-20-R-02.00-4

Description
0.50 mm Flat Flexible Cable
Request a Quote Datasheet
Description
0.50 mm Flat Flexible Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - FJH-20-R-02.00-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
FJH-20-R-02.00-4
Cable Assemblies FJH-20-R-02.00-4
0.50 mm Flat Flexible Cable

0.50 mm Flat Flexible Cable

Buy Now
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables - FJH-20-R-02.00-4 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
FJH-20-R-02.00-4
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables FJH-20-R-02.00-4
CABLE FFC/FPC 20POS 0.5MM 2"

CABLE FFC/FPC 20POS 0.5MM 2"

Supplier's Site
Cable Assy, Ffc-Ffc, 20 Core, 50.8Mm; No. Of Conductors Samtec - 36AJ8020 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Ffc-Ffc, 20 Core, 50.8Mm; No. Of Conductors Samtec
36AJ8020
Cable Assy, Ffc-Ffc, 20 Core, 50.8Mm; No. Of Conductors Samtec 36AJ8020
CABLE ASSY, FFC-FFC, 20 CORE, 50.8MM; No. of Conductors:20Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Jacket Color:-; Product Range:FJH SeriesRoHS Compliant: Yes

CABLE ASSY, FFC-FFC, 20 CORE, 50.8MM; No. of Conductors:20Conductor; Pitch Spacing:0.5mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Jacket Color:-; Product Range:FJH SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number FJH-20-R-02.00-4 FJH-20-R-02.00-4 36AJ8020
Product Name Cable Assemblies Cable Assemblies - Flat Flex Ribbon Jumpers, Cables Cable Assy, Ffc-Ffc, 20 Core, 50.8Mm; No. Of Conductors Samtec
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9706 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Product Type Serial; USB
Cable Shielding No Shielding
View Details
Power, Line Cables and Extension Cords - Q406-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8.2 ft (24.99 dm)
Connector Type AS3112
View Details
4 suppliers