Samtec Inc. Ribbon Cable FJH-20-D-12.00-4

Description
Samtec FJH-20-D-12.00-4 Ribbon Cable
Request a Quote
Description
Samtec FJH-20-D-12.00-4 Ribbon Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable - 1969974 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
1969974
Ribbon Cable 1969974
Samtec FJH-20-D-12.00-4 Ribbon Cable

Samtec FJH-20-D-12.00-4 Ribbon Cable

Supplier's Site
Cable Assemblies - FJH-20-D-12.00-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
FJH-20-D-12.00-4
Cable Assemblies FJH-20-D-12.00-4
0.50 mm Flat Flexible Cable

0.50 mm Flat Flexible Cable

Buy Now
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables - FJH-20-D-12.00-4 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
FJH-20-D-12.00-4
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables FJH-20-D-12.00-4
CABLE FFC/FPC 20POS 0.5MM 12"

CABLE FFC/FPC 20POS 0.5MM 12"

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1969974 FJH-20-D-12.00-4 FJH-20-D-12.00-4
Product Name Ribbon Cable Cable Assemblies Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
Cable Type Flat Cable Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBU-M12W5N-K-5-LE3 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61076-2-101 Wire colors and connection numbers as per EN 60947-5-2
View Details
75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
Strainsert Cable - MqT4 - Strainsert
Specs
Cable Shielding Braid; Braided
Rated Temperature -58.33 to 250 C (-73 to 482 F)
View Details
Power, Line Cables and Extension Cords - Q348-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6 ft (18.29 dm)
Connector Type NEMA 1-15P
View Details
5 suppliers