Samtec Inc. Datasheets for Flat Cables
Flat cables are used in computers for internal connections to peripherals. They consist of highly stranded, individually-insulated conductors that are laid parallel and then fused in a flat, flexible ribbon form. Flat cables are also referred to as ribbon cables.
Flat Cables: Learn more
| Product Name | Notes |
|---|---|
| 30 AWG EyeSpeed™ MS twinax ribbon cable 13, 25 and 49 Pins | |
| 30 AWG Twinax Cable Differential Pair Routing Screw Down Option | |
| 34 AWG EyeSpeed™ Micro Coax 10, 20, 30, 40, 50 and 60 Pins | |
| 34 AWG EyeSpeed™ Micro Coax 13 and 25 Pins | |
| Available up to 25 Contacts Per Row Double Row Selective Gold | |
| Available up to 25 Pins Per Row Double Row Gold Plating Through Hole | |
| Available up to 54 Contacts Per Row 32 AWG Twinax Cable | |
| Available up to 78 Contacts Per Row 34 AWG Coax Cable | |
| Surface Mount Ground Plane For Full SMT System 50 Ohms Matched Impedance Systems 38 AWG Coax Cable | |
| Surface Mount Ground Plane For Full SMT System 75 Ohm Matched Impedance System 38 AWG Coax Cable |
| << Prev | Next >> |