IDMS -- IDC/DISCRETE WIRE .100" (2,54MM) PITCH IDC SYSTEMS
Samtec Inc.
IDC/Discrete Wire .100" (2,54mm) Pitch IDC Systems
IDMS
Description
Through Hole
Available up to 32 Pins Per Row
Single Row
Tin and Selective Gold Plating
Description
Through Hole
Available up to 32 Pins Per Row
Single Row
Tin and Selective Gold Plating
Datasheet
Suppliers
IDC/Discrete Wire .100" (2,54mm) Pitch IDC Systems
IDMS
Through Hole
Available up to 32 Pins Per Row
Single Row
Tin and Selective Gold Plating
- Through Hole
- Available up to 32 Pins Per Row
- Single Row
- Tin and Selective Gold Plating
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Cable Assemblies |
|
Product Number
|
IDMS |
|
Product Name
|
IDC/Discrete Wire .100" (2,54mm) Pitch IDC Systems |
|
Application
|
Instrumentation and Control
|
Unlock Full Specs
to access all available technical data