Samtec FFSD-13-D-10.00-01-N
.050 Tiger Eye IDC Ribbon Cable Assem
CABLE ASSY, 26P IDC RCPT-RCPT, 254MM; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:26Ways; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:1.27mm; Cable Pitch:0.635mm; Product RoHS Compliant: Yes
.050 X .050 C.L. FEMALE IDC ASSY
| RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 9011731 | FFSD-13-D-10.00-01-N | 56AC5453 | FFSD-13-D-10.00-01-N |
| Product Name | Ribbon Cable | Cable Assemblies | Cable Assy, 26P Idc Rcpt-Rcpt, 254Mm; Connector To Connector Samtec | Cable Assemblies - Rectangular Cable Assemblies |
| Cable Type | Flat Cable |