Samtec Inc. Cable Assemblies - Flat Flex Ribbon Jumpers, Cables FJH-50-D-15.94-4

Description
Win Source Part Number: 1054592-FJH-50-D-15. 94-4 Category: Cable Assemblies>Flat Flex Ribbon Jumpers, Cables Series: FJH Pitch: 0.020" (0.50mm) Termination Style: Top on Both Sides, Backers on Both Sides Package: Bulk Length: 15.9" (403.9mm) Cable Type: FFC, FPC Number of Conductors: 50 Standard Package: 1 Length - Exposed Ends: 0.157" (4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: FJH-50
Request a Quote Datasheet
Description
Win Source Part Number: 1054592-FJH-50-D-15. 94-4 Category: Cable Assemblies>Flat Flex Ribbon Jumpers, Cables Series: FJH Pitch: 0.020" (0.50mm) Termination Style: Top on Both Sides, Backers on Both Sides Package: Bulk Length: 15.9" (403.9mm) Cable Type: FFC, FPC Number of Conductors: 50 Standard Package: 1 Length - Exposed Ends: 0.157" (4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: FJH-50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
1054592-FJH-50-D-15.94-4
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables 1054592-FJH-50-D-15.94-4
Win Source Part Number: 1054592-FJH-50-D-15. 94-4 Category: Cable Assemblies>Flat Flex Ribbon Jumpers, Cables Series: FJH Pitch: 0.020" (0.50mm) Termination Style: Top on Both Sides, Backers on Both Sides Package: Bulk Length: 15.9" (403.9mm) Cable Type: FFC, FPC Number of Conductors: 50 Standard Package: 1 Length - Exposed Ends: 0.157" (4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: FJH-50

Win Source Part Number: 1054592-FJH-50-D-15.94-4
Category: Cable Assemblies>Flat Flex Ribbon Jumpers, Cables
Series: FJH
Pitch: 0.020" (0.50mm)
Termination Style: Top on Both Sides, Backers on Both Sides
Package: Bulk
Length: 15.9" (403.9mm)
Cable Type: FFC, FPC
Number of Conductors: 50
Standard Package: 1
Length - Exposed Ends: 0.157" (4.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: Not Applicable
HTSUS: 8544.42.9090
Mfr: Samtec Inc.
Base Product Number: FJH-50

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1054592-FJH-50-D-15.94-4
Product Name Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC R/A to Male BNC Straight Coaxial Test Cable, RG174 - 4127 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details