Samtec Inc. Cable Assemblies FJH-30-R-12.00-4

Description
0.50 mm Flat Flexible Cable
Request a Quote Datasheet
Description
0.50 mm Flat Flexible Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - FJH-30-R-12.00-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
FJH-30-R-12.00-4
Cable Assemblies FJH-30-R-12.00-4
0.50 mm Flat Flexible Cable

0.50 mm Flat Flexible Cable

Buy Now
Ribbon Cable - 1969969 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
1969969
Ribbon Cable 1969969
Samtec FJH-30-R-12.00-4 Ribbon Cable

Samtec FJH-30-R-12.00-4 Ribbon Cable

Supplier's Site
Laguna Hills, CA, United States
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
1025264-FJH-30-R-12.00-4
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables 1025264-FJH-30-R-12.00-4
Win Source Part Number: 1025264-FJH-30-R-12. 00-4 Category: Cable Assemblies>Flat Flex Ribbon Jumpers, Cables Series: FJH Pitch: 0.020" (0.50mm) Termination Style: Top on One Side, Bottom on Other, Backers on Both Sides Package: Bulk Length: 12.0" (304.8mm) Cable Type: FFC, FPC Number of Conductors: 30 Standard Package: 1 Length - Exposed Ends: 0.157" (4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.42.9090 Mfr: Samtec Inc. Other Names: FJH-30-R-12.00-4-ND, SAM9016 Base Product Number: FJH-30

Win Source Part Number: 1025264-FJH-30-R-12.00-4
Category: Cable Assemblies>Flat Flex Ribbon Jumpers, Cables
Series: FJH
Pitch: 0.020" (0.50mm)
Termination Style: Top on One Side, Bottom on Other, Backers on Both Sides
Package: Bulk
Length: 12.0" (304.8mm)
Cable Type: FFC, FPC
Number of Conductors: 30
Standard Package: 1
Length - Exposed Ends: 0.157" (4.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.42.9090
Mfr: Samtec Inc.
Other Names: FJH-30-R-12.00-4-ND,SAM9016
Base Product Number: FJH-30

Buy Now Datasheet
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables - FJH-30-R-12.00-4 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
FJH-30-R-12.00-4
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables FJH-30-R-12.00-4
CABLE FFC/FPC 30POS 0.5MM 12"

CABLE FFC/FPC 30POS 0.5MM 12"

Supplier's Site
Cable Assembly, Ffc -Ffc, 30 Core, 305Mm; No. Of Cores Samtec - 56AC5474 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Ffc -Ffc, 30 Core, 305Mm; No. Of Cores Samtec
56AC5474
Cable Assembly, Ffc -Ffc, 30 Core, 305Mm; No. Of Cores Samtec 56AC5474
CABLE ASSEMBLY, FFC -FFC, 30 CORE, 305MM; NO. OF CORES:30CORE; PITCH SPACING:0.5MM;CONTAC T ORIENTATION:OPPOSITE SIDED CONTACTS; CABLE LENGTH - IMPERIAL:1FT; CABLE LENGTH - METRIC:0.305M; JACKET COLOUR:-; PRODUCT RANGE:FJH SERIES; ROHS COMPLIANT: YES

CABLE ASSEMBLY, FFC -FFC, 30 CORE, 305MM; NO. OF CORES:30CORE; PITCH SPACING:0.5MM;CONTACT ORIENTATION:OPPOSITE SIDED CONTACTS; CABLE LENGTH - IMPERIAL:1FT; CABLE LENGTH - METRIC:0.305M; JACKET COLOUR:-; PRODUCT RANGE:FJH SERIES; ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number FJH-30-R-12.00-4 1969969 1025264-FJH-30-R-12.00-4 FJH-30-R-12.00-4 56AC5474
Product Name Cable Assemblies Ribbon Cable Cable Assemblies - Flat Flex Ribbon Jumpers, Cables Cable Assemblies - Flat Flex Ribbon Jumpers, Cables Cable Assembly, Ffc -Ffc, 30 Core, 305Mm; No. Of Cores Samtec
Cable Type Flat Cable Flat Cable Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-2000-040 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
RF Cables And RF Cable Assemblies - NTV-2 - kTB Solutions
Specs
Application RF
Connector Type 2.4mm
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details