Samtec Inc. Cable Assemblies - Rectangular Cable Assemblies SFSD-10-28-H-05.00-SR

Description
Win Source Part Number: 1312304-SFSD-10-28-H -05.00-SR Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: Tiger Eye™ SFSD Number of Positions: 20 Color: Black, Individual Features: Latch Lock, Polarizing Key Connector Type: Socket to Individual Wire Leads Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Bulk Length: 0.417' (127.00mm, 5.00") Shielding: Unshielded Cable Termination: Crimp Standard Package: 1 Pitch - Connector: 0.050" (1.27mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.42.9090 Mfr: Samtec Inc. Other Names: SFSD1028H0500SR,SAM8 663 Base Product Number: SFSD-10
Request a Quote Datasheet
Description
Win Source Part Number: 1312304-SFSD-10-28-H -05.00-SR Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: Tiger Eye™ SFSD Number of Positions: 20 Color: Black, Individual Features: Latch Lock, Polarizing Key Connector Type: Socket to Individual Wire Leads Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Bulk Length: 0.417' (127.00mm, 5.00") Shielding: Unshielded Cable Termination: Crimp Standard Package: 1 Pitch - Connector: 0.050" (1.27mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.42.9090 Mfr: Samtec Inc. Other Names: SFSD1028H0500SR,SAM8 663 Base Product Number: SFSD-10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Assemblies - Rectangular Cable Assemblies
1312304-SFSD-10-28-H-05.00-SR
Cable Assemblies - Rectangular Cable Assemblies 1312304-SFSD-10-28-H-05.00-SR
Win Source Part Number: 1312304-SFSD-10-28-H -05.00-SR Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: Tiger Eye™ SFSD Number of Positions: 20 Color: Black, Individual Features: Latch Lock, Polarizing Key Connector Type: Socket to Individual Wire Leads Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Bulk Length: 0.417' (127.00mm, 5.00") Shielding: Unshielded Cable Termination: Crimp Standard Package: 1 Pitch - Connector: 0.050" (1.27mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.42.9090 Mfr: Samtec Inc. Other Names: SFSD1028H0500SR,SAM8 663 Base Product Number: SFSD-10

Win Source Part Number: 1312304-SFSD-10-28-H-05.00-SR
Category: Cable Assemblies>Rectangular Cable Assemblies
Series: Tiger Eye™ SFSD
Number of Positions: 20
Color: Black, Individual
Features: Latch Lock, Polarizing Key
Connector Type: Socket to Individual Wire Leads
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Bulk
Length: 0.417' (127.00mm, 5.00")
Shielding: Unshielded
Cable Termination: Crimp
Standard Package: 1
Pitch - Connector: 0.050" (1.27mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.42.9090
Mfr: Samtec Inc.
Other Names: SFSD1028H0500SR,SAM8663
Base Product Number: SFSD-10

Buy Now Datasheet
Cable Assemblies - SFSD-10-28-H-05.00-SR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
SFSD-10-28-H-05.00-SR
Cable Assemblies SFSD-10-28-H-05.00-SR
.050 Tiger Eye Double Row Disc Wire Cabl

.050 Tiger Eye Double Row Disc Wire Cabl

Buy Now
Discrete Cord, 20P, Rcpt-Free End, 127Mm; Connector To Connector Samtec - 56AC6547 - Newark, An Avnet Company
Chicago, IL, United States
Discrete Cord, 20P, Rcpt-Free End, 127Mm; Connector To Connector Samtec
56AC6547
Discrete Cord, 20P, Rcpt-Free End, 127Mm; Connector To Connector Samtec 56AC6547
DISCRETE CORD, 20P, RCPT-FREE END, 127MM; Connector to Connector:Crimp Receptacle to Free End; No. of Positions:20Ways; Cable Length - Metric:127mm; Cable Length - Imperial:5"; Product Range:SFSD Series; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes

DISCRETE CORD, 20P, RCPT-FREE END, 127MM; Connector to Connector:Crimp Receptacle to Free End; No. of Positions:20Ways; Cable Length - Metric:127mm; Cable Length - Imperial:5"; Product Range:SFSD Series; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Rectangular Cable Assemblies - SFSD-10-28-H-05.00-SR - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
SFSD-10-28-H-05.00-SR
Cable Assemblies - Rectangular Cable Assemblies SFSD-10-28-H-05.00-SR
CABLE ASSY SOCKET 20POS 28AWG

CABLE ASSY SOCKET 20POS 28AWG

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1312304-SFSD-10-28-H-05.00-SR SFSD-10-28-H-05.00-SR 56AC6547 SFSD-10-28-H-05.00-SR
Product Name Cable Assemblies - Rectangular Cable Assemblies Cable Assemblies Discrete Cord, 20P, Rcpt-Free End, 127Mm; Connector To Connector Samtec Cable Assemblies - Rectangular Cable Assemblies
Cable Length 0.4167 ft (1.27 dm) 0.4170 ft (1.27 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Special and adapter cables - M12 - VFB-SK5P/8P-M12-S-G-0,5M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 1.64 ft (5 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Cable Assembly - 6033A30 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type pigtail,Coaxial,Teflon™ jacket,white,general purpose
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
5+5 Pos. Female DIL 28 AWG Cable Assembly, 300mm, single-end, Screw-Lok - G125-FC21068F1-0300L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details