Samtec Inc. IDC/Discrete Wire .100" (2,54mm) Pitch IDC Systems IDSS

Description
Available up to 36 Contacts Per Row Single Row Tin and Selective Gold Plating
Datasheet
Description
Available up to 36 Contacts Per Row Single Row Tin and Selective Gold Plating
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IDC/Discrete Wire .100
New Albany, IN, USA
IDC/Discrete Wire .100" (2,54mm) Pitch IDC Systems
IDSS
IDC/Discrete Wire .100" (2,54mm) Pitch IDC Systems IDSS
Available up to 36 Contacts Per Row Single Row Tin and Selective Gold Plating
  • Available up to 36 Contacts Per Row
  • Single Row
  • Tin and Selective Gold Plating
Supplier's Site Datasheet

Technical Specifications

  Samtec Inc.
Product Category Cable Assemblies
Product Number IDSS
Product Name IDC/Discrete Wire .100" (2,54mm) Pitch IDC Systems
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

OBD II 8pin male to J1939 9pin male with flat cable - QLC16045 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-M100002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Twisted Pair & Multicore Data Cable - 349882 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details