Samtec Inc. Cable Assemblies FFSD-20-D-10.00-01-N

Description
.050 Tiger Eye IDC Ribbon Cable Assem
Request a Quote
Description
.050 Tiger Eye IDC Ribbon Cable Assem
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - FFSD-20-D-10.00-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
FFSD-20-D-10.00-01-N
Cable Assemblies FFSD-20-D-10.00-01-N
.050 Tiger Eye IDC Ribbon Cable Assem

.050 Tiger Eye IDC Ribbon Cable Assem

Buy Now
Ribbon Cable - 9011781 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
9011781
Ribbon Cable 9011781
Samtec FFSD-20-D-10.00-01-N Ribbon Cable

Samtec FFSD-20-D-10.00-01-N Ribbon Cable

Supplier's Site
Cable Assemblies - Rectangular Cable Assemblies - FFSD-20-D-10.00-01-N - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
FFSD-20-D-10.00-01-N
Cable Assemblies - Rectangular Cable Assemblies FFSD-20-D-10.00-01-N
.050 X .050 C.L. FEMALE IDC ASSY

.050 X .050 C.L. FEMALE IDC ASSY

Supplier's Site
Cable Assembly, Idc, 40 Conductor, 10, Grey; Connector Type A Samtec - 46P5247 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc, 40 Conductor, 10, Grey; Connector Type A Samtec
46P5247
Cable Assembly, Idc, 40 Conductor, 10, Grey; Connector Type A Samtec 46P5247
CABLE ASSEMBLY, IDC, 40 CONDUCTOR, 10", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:40Position s; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSEMBLY, IDC, 40 CONDUCTOR, 10", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:40Positions; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site
Lead, 1.27Mm, Idc, 10In, 40Way Rohs Compliant Samtec - 73AJ5297 - Newark, An Avnet Company
Chicago, IL, United States
Lead, 1.27Mm, Idc, 10In, 40Way Rohs Compliant Samtec
73AJ5297
Lead, 1.27Mm, Idc, 10In, 40Way Rohs Compliant Samtec 73AJ5297
LEAD, 1.27MM, IDC, 10IN, 40WAY ROHS COMPLIANT: YES

LEAD, 1.27MM, IDC, 10IN, 40WAY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number FFSD-20-D-10.00-01-N 9011781 FFSD-20-D-10.00-01-N 46P5247 73AJ5297
Product Name Cable Assemblies Ribbon Cable Cable Assemblies - Rectangular Cable Assemblies Cable Assembly, Idc, 40 Conductor, 10, Grey; Connector Type A Samtec Lead, 1.27Mm, Idc, 10In, 40Way Rohs Compliant Samtec
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details