Samtec Inc. Ribbon Cable FFTP-05-D-18.00-01-N

Description
Samtec FFTP-05-D-18.00-01-N Ribbon Cable
Request a Quote
Description
Samtec FFTP-05-D-18.00-01-N Ribbon Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable - 1800070 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
1800070
Ribbon Cable 1800070
Samtec FFTP-05-D-18.00-01-N Ribbon Cable

Samtec FFTP-05-D-18.00-01-N Ribbon Cable

Supplier's Site
Cable Assemblies - FFTP-05-D-18.00-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
FFTP-05-D-18.00-01-N
Cable Assemblies FFTP-05-D-18.00-01-N
.050 Tiger Eye IDC Twisted Pair Cable As

.050 Tiger Eye IDC Twisted Pair Cable As

Buy Now
Lead, 1.27Mm, Idc, 18In, 10Way Rohs Compliant Samtec - 73AJ5304 - Newark, An Avnet Company
Chicago, IL, United States
Lead, 1.27Mm, Idc, 18In, 10Way Rohs Compliant Samtec
73AJ5304
Lead, 1.27Mm, Idc, 18In, 10Way Rohs Compliant Samtec 73AJ5304
LEAD, 1.27MM, IDC, 18IN, 10WAY ROHS COMPLIANT: YES

LEAD, 1.27MM, IDC, 18IN, 10WAY ROHS COMPLIANT: YES

Supplier's Site
Cable Assemblies - Rectangular Cable Assemblies - FFTP-05-D-18.00-01-N - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
FFTP-05-D-18.00-01-N
Cable Assemblies - Rectangular Cable Assemblies FFTP-05-D-18.00-01-N
.050 X .050 C/L TWISTED PAIR FEM

.050 X .050 C/L TWISTED PAIR FEM

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1800070 FFTP-05-D-18.00-01-N 73AJ5304 FFTP-05-D-18.00-01-N
Product Name Ribbon Cable Cable Assemblies Lead, 1.27Mm, Idc, 18In, 10Way Rohs Compliant Samtec Cable Assemblies - Rectangular Cable Assemblies
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details