CABLE FFC/FPC 30POS 0.5MM 3"
Flat Flexible Cable Jumper, 0.50 mm Pitch
| Powell Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | FJH-30-D-03.00-4 | FJH-30-D-03.00-4 | 95AH2690 |
| Product Name | Cable Assemblies | Cable Assemblies - Flat Flex Ribbon Jumpers, Cables | Flat Flexible Cable Jumper, 0.50 Mm Pitch Samtec |
| Cable Type | Flat Cable |