Samtec Inc. Ribbon Cable FFTP-20-D-08.77-01-N

Description
Samtec FFTP-20-D-08.77-01-N Ribbon Cable
Request a Quote Datasheet
Description
Samtec FFTP-20-D-08.77-01-N Ribbon Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable - 9011844 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
9011844
Ribbon Cable 9011844
Samtec FFTP-20-D-08.77-01-N Ribbon Cable

Samtec FFTP-20-D-08.77-01-N Ribbon Cable

Supplier's Site
Cable Assemblies - FFTP-20-D-08.77-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
FFTP-20-D-08.77-01-N
Cable Assemblies FFTP-20-D-08.77-01-N
.050 Tiger Eye IDC Twisted Pair Cable As

.050 Tiger Eye IDC Twisted Pair Cable As

Buy Now
Cable Assemblies - Rectangular Cable Assemblies - FFTP-20-D-08.77-01-N - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
FFTP-20-D-08.77-01-N
Cable Assemblies - Rectangular Cable Assemblies FFTP-20-D-08.77-01-N
.050 X .050 C/L TWISTED PAIR FEM

.050 X .050 C/L TWISTED PAIR FEM

Supplier's Site
Cable Assy, 40P Idc Rcpt-Rcpt, 222.76Mm; Connector To Connector Samtec - 99P6570 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 40P Idc Rcpt-Rcpt, 222.76Mm; Connector To Connector Samtec
99P6570
Cable Assy, 40P Idc Rcpt-Rcpt, 222.76Mm; Connector To Connector Samtec 99P6570
CABLE ASSY, 40P IDC RCPT-RCPT, 222.76MM; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:40Position s; Cable Length - Imperial:8.77"; Cable Length - Metric:222.76mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSY, 40P IDC RCPT-RCPT, 222.76MM; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:40Positions; Cable Length - Imperial:8.77"; Cable Length - Metric:222.76mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assy, 40P Idc Rcpt-Rcpt, 222.76Mm Rohs Compliant Samtec - 73AJ5307 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 40P Idc Rcpt-Rcpt, 222.76Mm Rohs Compliant Samtec
73AJ5307
Cable Assy, 40P Idc Rcpt-Rcpt, 222.76Mm Rohs Compliant Samtec 73AJ5307
CABLE ASSY, 40P IDC RCPT-RCPT, 222.76MM ROHS COMPLIANT: YES

CABLE ASSY, 40P IDC RCPT-RCPT, 222.76MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 9011844 FFTP-20-D-08.77-01-N FFTP-20-D-08.77-01-N 99P6570 73AJ5307
Product Name Ribbon Cable Cable Assemblies Cable Assemblies - Rectangular Cable Assemblies Cable Assy, 40P Idc Rcpt-Rcpt, 222.76Mm; Connector To Connector Samtec Cable Assy, 40P Idc Rcpt-Rcpt, 222.76Mm Rohs Compliant Samtec
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products