Samtec Inc. Cable Assemblies - Flat Flex Ribbon Jumpers, Cables FJ-10-D-15.55-4

Description
Win Source Part Number: 1054588-FJ-10-D-15.5 5-4 Category: Cable Assemblies>Flat Flex Ribbon Jumpers, Cables Series: FJ Pitch: 0.039" (1.00mm) Termination Style: Top on Both Sides, Backers on Both Sides Package: Bulk Length: 15.5" (393.7mm) Cable Type: FFC, FPC Number of Conductors: 10 Standard Package: 1 Length - Exposed Ends: 0.157" (4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: FJ-10-D
Request a Quote
Description
Win Source Part Number: 1054588-FJ-10-D-15.5 5-4 Category: Cable Assemblies>Flat Flex Ribbon Jumpers, Cables Series: FJ Pitch: 0.039" (1.00mm) Termination Style: Top on Both Sides, Backers on Both Sides Package: Bulk Length: 15.5" (393.7mm) Cable Type: FFC, FPC Number of Conductors: 10 Standard Package: 1 Length - Exposed Ends: 0.157" (4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: FJ-10-D
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
1054588-FJ-10-D-15.55-4
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables 1054588-FJ-10-D-15.55-4
Win Source Part Number: 1054588-FJ-10-D-15.5 5-4 Category: Cable Assemblies>Flat Flex Ribbon Jumpers, Cables Series: FJ Pitch: 0.039" (1.00mm) Termination Style: Top on Both Sides, Backers on Both Sides Package: Bulk Length: 15.5" (393.7mm) Cable Type: FFC, FPC Number of Conductors: 10 Standard Package: 1 Length - Exposed Ends: 0.157" (4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: FJ-10-D

Win Source Part Number: 1054588-FJ-10-D-15.55-4
Category: Cable Assemblies>Flat Flex Ribbon Jumpers, Cables
Series: FJ
Pitch: 0.039" (1.00mm)
Termination Style: Top on Both Sides, Backers on Both Sides
Package: Bulk
Length: 15.5" (393.7mm)
Cable Type: FFC, FPC
Number of Conductors: 10
Standard Package: 1
Length - Exposed Ends: 0.157" (4.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: Not Applicable
HTSUS: 8544.42.9090
Mfr: Samtec Inc.
Base Product Number: FJ-10-D

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1054588-FJ-10-D-15.55-4
Product Name Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details