Samtec Inc. Cable Assemblies - Flat Flex Ribbon Jumpers, Cables FJ-10-D-07.30-4

Description
Win Source Part Number: 1039286-FJ-10-D-07.3 0-4 Category: Cable Assemblies>Flat Flex Ribbon Jumpers, Cables Series: FJ Pitch: 0.039" (1.00mm) Termination Style: Top on Both Sides, Backers on Both Sides Package: Bulk Length: 7.300" (185.42mm) Cable Type: FFC, FPC Number of Conductors: 10 Standard Package: 1 Length - Exposed Ends: 0.157" (4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: FJ-10-D
Request a Quote
Description
Win Source Part Number: 1039286-FJ-10-D-07.3 0-4 Category: Cable Assemblies>Flat Flex Ribbon Jumpers, Cables Series: FJ Pitch: 0.039" (1.00mm) Termination Style: Top on Both Sides, Backers on Both Sides Package: Bulk Length: 7.300" (185.42mm) Cable Type: FFC, FPC Number of Conductors: 10 Standard Package: 1 Length - Exposed Ends: 0.157" (4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: FJ-10-D
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
1039286-FJ-10-D-07.30-4
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables 1039286-FJ-10-D-07.30-4
Win Source Part Number: 1039286-FJ-10-D-07.3 0-4 Category: Cable Assemblies>Flat Flex Ribbon Jumpers, Cables Series: FJ Pitch: 0.039" (1.00mm) Termination Style: Top on Both Sides, Backers on Both Sides Package: Bulk Length: 7.300" (185.42mm) Cable Type: FFC, FPC Number of Conductors: 10 Standard Package: 1 Length - Exposed Ends: 0.157" (4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: FJ-10-D

Win Source Part Number: 1039286-FJ-10-D-07.30-4
Category: Cable Assemblies>Flat Flex Ribbon Jumpers, Cables
Series: FJ
Pitch: 0.039" (1.00mm)
Termination Style: Top on Both Sides, Backers on Both Sides
Package: Bulk
Length: 7.300" (185.42mm)
Cable Type: FFC, FPC
Number of Conductors: 10
Standard Package: 1
Length - Exposed Ends: 0.157" (4.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: Not Applicable
HTSUS: 8544.42.9090
Mfr: Samtec Inc.
Base Product Number: FJ-10-D

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1039286-FJ-10-D-07.30-4
Product Name Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG3109 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type DB68; Half Pitch D SUB 68
View Details
USB 3.0 Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB
Gender Male-Male
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details