Samtec Inc. Cable Assemblies FFSD-17-D-03.00-01-N

Description
.050 Tiger Eye IDC Ribbon Cable Assem
Request a Quote Datasheet
Description
.050 Tiger Eye IDC Ribbon Cable Assem
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - FFSD-17-D-03.00-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
FFSD-17-D-03.00-01-N
Cable Assemblies FFSD-17-D-03.00-01-N
.050 Tiger Eye IDC Ribbon Cable Assem

.050 Tiger Eye IDC Ribbon Cable Assem

Buy Now
Ribbon Cable - 1800064 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
1800064
Ribbon Cable 1800064
.050" Tiger Eye IDC Ribbon Cable Assemb

.050" Tiger Eye IDC Ribbon Cable Assemb

Supplier's Site
Cable Assemblies - Rectangular Cable Assemblies - FFSD-17-D-03.00-01-N - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
FFSD-17-D-03.00-01-N
Cable Assemblies - Rectangular Cable Assemblies FFSD-17-D-03.00-01-N
.050 X .050 C.L. FEMALE IDC ASSY

.050 X .050 C.L. FEMALE IDC ASSY

Supplier's Site
Cable Assembly, Idc, 34 Conductor, 3, Grey; Connector Type A Samtec - 99P4594 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc, 34 Conductor, 3, Grey; Connector Type A Samtec
99P4594
Cable Assembly, Idc, 34 Conductor, 3, Grey; Connector Type A Samtec 99P4594
CABLE ASSEMBLY, IDC, 34 CONDUCTOR, 3", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:34Position s; Cable Length - Imperial:3"; Cable Length - Metric:76mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSEMBLY, IDC, 34 CONDUCTOR, 3", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:34Positions; Cable Length - Imperial:3"; Cable Length - Metric:76mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet
Lead, 1.27Mm, Idc, 3In, 34Way Rohs Compliant Samtec - 60AJ3812 - Newark, An Avnet Company
Chicago, IL, United States
Lead, 1.27Mm, Idc, 3In, 34Way Rohs Compliant Samtec
60AJ3812
Lead, 1.27Mm, Idc, 3In, 34Way Rohs Compliant Samtec 60AJ3812
LEAD, 1.27MM, IDC, 3IN, 34WAY ROHS COMPLIANT: YES

LEAD, 1.27MM, IDC, 3IN, 34WAY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number FFSD-17-D-03.00-01-N 1800064 FFSD-17-D-03.00-01-N 99P4594 60AJ3812
Product Name Cable Assemblies Ribbon Cable Cable Assemblies - Rectangular Cable Assemblies Cable Assembly, Idc, 34 Conductor, 3, Grey; Connector Type A Samtec Lead, 1.27Mm, Idc, 3In, 34Way Rohs Compliant Samtec
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Porsche 19pin to OBD II female cable - QLC16089 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10093084-3070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ribbon Cable - 1792500 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 0.1640 ft (0.5000 dm)
Standards / Certifications RoHS
View Details