Samtec FFSD-10-D-08.00-01-N
.050 X .050 C.L. FEMALE IDC ASSY Product overview: FFSD-10-D-08.00-01-N
.050 Tiger Eye IDC Ribbon Cable Assem
CABLE ASSEMBLY, IDC, 20 CONDUCTOR, 8", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:20Position
.050 X .050 C.L. FEMALE IDC ASSY
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 159880 | 450-FFSD-10-D-08.00-01-N | FFSD-10-D-08.00-01-N | 99P3185 | FFSD-10-D-08.00-01-N |
| Product Name | Ribbon Cable | Cable Assembly | Cable Assemblies | Cable Assembly, Idc, 20 Conductor, 8, Grey; Connector Type A Samtec | Cable Assemblies - Rectangular Cable Assemblies |
| Cable Type | Flat Cable | ||||
| Standards / Certifications | RoHS | RoHS | RoHS | ||
| Cable Shielding | Unshielded | No Shielding; Unshielded | |||
| Cable Length | 0.6670 ft (2.03 dm) | 0.6660 ft (2.03 dm) | 0.6670 ft (2.03 dm) |