Samtec FFSD-17-D-12.00-01-N
.050 Tiger Eye IDC Ribbon Cable Assem
CABLE ASSEMBLY, IDC, 34 CONDUCTOR, 12", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:34Position
CABLE ASSY, 34P IDC RCPT-RCPT, 305MM; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:34Ways; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:1.27mm; Cable Pitch:0.635mm; Product RoHS Compliant: Yes
CABLE ASSEM .05" 34POS 12"
| RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 1800027 | FFSD-17-D-12.00-01-N | 14P9967 | 56AC5457 | FFSD-17-D-12.00-01-N |
| Product Name | Ribbon Cable | Cable Assemblies | Cable Assembly, Idc, 34 Conductor, 12, Grey; Connector Type A Samtec | Cable Assy, 34P Idc Rcpt-Rcpt, 305Mm; Connector To Connector Samtec | Cable Assemblies - Rectangular Cable Assemblies |
| Cable Type | Flat Cable |