Samtec Inc. Ribbon Cable FFSD-25-D-02.00-01-N

Description
Samtec FFSD-25-D-02.00-01-N Ribbon Cable
Request a Quote Datasheet
Description
Samtec FFSD-25-D-02.00-01-N Ribbon Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable - 9011790 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
9011790
Ribbon Cable 9011790
Samtec FFSD-25-D-02.00-01-N Ribbon Cable

Samtec FFSD-25-D-02.00-01-N Ribbon Cable

Supplier's Site
Cable Assemblies - FFSD-25-D-02.00-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
FFSD-25-D-02.00-01-N
Cable Assemblies FFSD-25-D-02.00-01-N
.050 Tiger Eye IDC Ribbon Cable Assem

.050 Tiger Eye IDC Ribbon Cable Assem

Buy Now
Cable Assy, Idc Rcpt-Rcpt, 50P, 51Mm; Connector To Connector Samtec - 01AC1940 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 50P, 51Mm; Connector To Connector Samtec
01AC1940
Cable Assy, Idc Rcpt-Rcpt, 50P, 51Mm; Connector To Connector Samtec 01AC1940
CABLE ASSY, IDC RCPT-RCPT, 50P, 51MM; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:50Ways; Cable Length - Imperial:2"; Cable Length - Metric:51mm; Connector Pitch:1.27mm; Cable Pitch:0.635mm; Product RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 50P, 51MM; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:50Ways; Cable Length - Imperial:2"; Cable Length - Metric:51mm; Connector Pitch:1.27mm; Cable Pitch:0.635mm; Product RoHS Compliant: Yes

Supplier's Site
Cable Assembly, Idc, 50 Conductor, 2, Grey; Connector Type A Samtec - 11P4355 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc, 50 Conductor, 2, Grey; Connector Type A Samtec
11P4355
Cable Assembly, Idc, 50 Conductor, 2, Grey; Connector Type A Samtec 11P4355
CABLE ASSEMBLY, IDC, 50 CONDUCTOR, 2", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:50Position s; Cable Length - Imperial:2"; Cable Length - Metric:51mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSEMBLY, IDC, 50 CONDUCTOR, 2", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:50Positions; Cable Length - Imperial:2"; Cable Length - Metric:51mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Rectangular Cable Assemblies - FFSD-25-D-02.00-01-N - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
FFSD-25-D-02.00-01-N
Cable Assemblies - Rectangular Cable Assemblies FFSD-25-D-02.00-01-N
CABLE ASSEM .05" 50POS F-F 2"

CABLE ASSEM .05" 50POS F-F 2"

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 9011790 FFSD-25-D-02.00-01-N 01AC1940 11P4355 FFSD-25-D-02.00-01-N
Product Name Ribbon Cable Cable Assemblies Cable Assy, Idc Rcpt-Rcpt, 50P, 51Mm; Connector To Connector Samtec Cable Assembly, Idc, 50 Conductor, 2, Grey; Connector Type A Samtec Cable Assemblies - Rectangular Cable Assemblies
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 6-pole - A-K6P-M8-R-G-5M-GY-1-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Self-regulating heating cable PSB - self regulating heating cable psb - BARTEC
Specs
Rated Temperature -48.33 to 18.33 C (-55 to 65 F)
View Details
Cable Assembly - 6049A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details