Samtec FFSD-15-D-12.00-01-N
.050 Tiger Eye IDC Ribbon Cable Assem
.050 X .050 C.L. FEMALE IDC ASSE
CABLE ASSY, IDC RCPT-RCPT, 30POS, 12"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:30Position
LEAD, 1.27MM, IDC, 12IN, 30WAY ROHS COMPLIANT: YES
| RS Components, Ltd. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 1976572 | FFSD-15-D-12.00-01-N | FFSD-15-D-12.00-01-N | 45P3251 | 69AJ0279 |
| Product Name | Ribbon Cable | Cable Assemblies | Cable Assemblies - Rectangular Cable Assemblies | Cable Assy, Idc Rcpt-Rcpt, 30Pos, 12; Connector To Connector Samtec | Lead, 1.27Mm, Idc, 12In, 30Way Rohs Compliant Samtec |
| Cable Type | Flat Cable |